EN
  • EN
  • DE

PI2DBS16212AZREX

Part No PI2DBS16212AZREX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description PCIE SWITCH W-QFN2525-24 T&R 3.5  /  Switch IC 2 Channel 24-TQFN (2.5x2.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr Diodes Incorporated
Package Tape & Reel
Switch Circuit SPST
Number of Channels 2
Voltage - Supply, Single (V+) 1.8V
-3db Bandwidth 14GHz
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN (2.5x2.5)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 31-PI2DBS16212AZREXDKR,31-PI2DBS16212AZREXTR,31-PI2DBS16212AZREXCT
Standard Package 3,500
Win Source Part Number 999389-PI2DBS16212AZREX
Ultra Librarian 3D Model Ultra Librarian PI2DBS16212AZREX CAD Model

Description

The PI2DBS16212AZREX is a state-of-the-art, high-speed multiplexer/demultiplexer (mux/demux) switch designed and manufactured by Diodes Incorporated. This innovative switch is specifically engineered to meet the needs of high-performance computing and communications systems where efficient data routing and integrity are paramount.

Product Features:

  • Wide Bandwidth: The device supports extremely high data rates, making it suitable for applications that require fast data transfer, such as USB 3.2, Thunderbolt, and PCIe Gen 4 interfaces.
  • Low Insertion Loss: With minimal signal attenuation, the PI2DBS16212AZREX ensures that data signals are transmitted with high fidelity, preserving signal integrity over longer distances and through multiple connection points.
  • Low Crosstalk: The switch is designed to minimize interference between channels, which is crucial for maintaining signal clarity in dense electronic environments.
  • Bi-Directional Operation: It can route signals in both directions, offering greater flexibility in the design of complex electronic systems.
  • Power Efficiency: The PI2DBS16212AZREX operates with low power consumption, which is essential for reducing the thermal footprint and improving the energy efficiency of electronic systems.

Applications:

The versatility of the PI2DBS16212AZREX makes it an ideal choice for a wide array of applications, including:

  • Data centers and server farms
  • High-performance workstations and gaming PCs
  • Networking equipment such as routers and switches
  • Consumer electronics including laptops, tablets, and smartphones
  • Industrial automation and control systems

Quality and Reliability:

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The PI2DBS16212AZREX is built using robust manufacturing processes and is rigorously tested to ensure it meets the stringent requirements of today's most demanding electronic environments.

Technical Support and Resources:

Diodes Incorporated provides comprehensive technical support and resources to assist designers in integrating the PI2DBS16212AZREX into their projects. Detailed datasheets, application notes, and design tools are available to facilitate product evaluation and implementation.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess