EN
  • EN
  • DE

AP98T03GP

Part No AP98T03GP
Manufacturer Advanced Power Electronics Corp.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Power Electronics Corp.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817421-AP98T03GP
Ultra Librarian 3D Model Ultra Librarian AP98T03GP CAD Model

Description

The AP98T03GP is a P-channel enhancement mode power MOSFET from Advanced Power Electronics Corp (APEC). This MOSFET is designed for applications requiring efficient power switching, such as load switching, power management, and DC-DC converters. Its low on-resistance minimizes power losses, contributing to improved system efficiency.

Applications

  • Load Switching
  • Power Management in Portable Devices
  • DC-DC Converters
  • Battery Management Systems
  • Solid State Relays

Features

  • P-Channel Enhancement Mode: Simplifies gate drive circuitry.
  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • Low Gate Charge: Reduces switching losses.
  • Fast Switching Speed: Enables high-frequency operation.
  • RoHS Compliant: Environmentally friendly.

Benefits

  • Increased Efficiency: Low RDS(on) reduces power dissipation, leading to higher efficiency in power conversion applications.
  • Simplified Design: P-channel operation simplifies gate drive requirements.
  • Reduced Switching Losses: Low gate charge minimizes switching losses, allowing for higher frequency operation.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

Technical Specifications

  • Manufacturer: Advanced Power Electronics Corp. (APEC)
  • Part Number: AP98T03GP
  • Channel Type: P-Channel
  • Maximum Drain-Source Voltage (VDS): -30V (Typical Value - Please Confirm with Datasheet)
  • Gate-Source Voltage (VGS): ±20V (Typical Value - Please Confirm with Datasheet)
  • Continuous Drain Current (ID): -10A (Typical Value - Please Confirm with Datasheet)
  • On-Resistance (RDS(on)): Requires consulting the datasheet for the specific RDS(on) value at a given VGS and ID.
  • Gate Charge (Qg): Requires consulting the datasheet for the typical gate charge value.
  • Package: TO-252 (DPAK)

Note: For accurate and specific values for VDS, VGS, ID, RDS(on), and Qg, please refer to the official datasheet provided by Advanced Power Electronics Corp.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess