EN
  • EN
  • DE

MAX9597CTI+T

Part No MAX9597CTI+T
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description IC AUD/VID INTERACE 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Audio/Video Interface
Applications DVD, Set-Top Boxes
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-TQFN (5x5)
Win Source Part Number 707428-MAX9597CTI+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9597CTI+T
Introduction Date October 01, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian MAX9597CTI+T CAD Model

Description

Maxim Integrated's MAX9597CTI+T: A High-Performance LCD Interface Chip

The MAX9597CTI+T from Maxim Integrated is an advanced LCD interface chip designed to cater to the needs of modern high-resolution display applications. This innovative component is an ideal solution for designers looking to drive LCD panels with efficiency, precision, and reliability.

At its core, the MAX9597CTI+T boasts a multitude of features that make it a standout product in the display interface market. It integrates level shifters, reference buffers, and a VCOM amplifier, all of which are essential for interfacing with a variety of LCD panels. This high level of integration simplifies the design process, reduces the bill of materials, and saves valuable PCB space, which is particularly beneficial for compact devices.

The device operates over a wide temperature range, ensuring consistent performance across diverse operating conditions. This characteristic makes it suitable for use in both commercial and industrial environments where temperature variations are a concern. Additionally, with its thin quad flat package (TQFN), the MAX9597CTI+T offers a footprint that is both space-saving and conducive to efficient thermal management.

Another significant advantage of the MAX9597CTI+T is its power efficiency. The chip is designed to minimize power consumption, which is crucial for battery-powered devices such as portable media players, smartphones, and handheld gaming consoles. By extending the battery life of these devices, the MAX9597CTI+T enhances user experience and device usability.

Furthermore, the MAX9597CTI+T is equipped with ESD protection circuits, safeguarding the device against electrostatic discharges that can occur during handling or operation. This feature provides an additional layer of reliability and durability, ensuring the longevity of the product and the overall system it is a part of.

In summary, the MAX9597CTI+T from Maxim Integrated is a versatile, high-performance LCD interface chip that offers designers a comprehensive solution for driving LCD panels. With its integrated features, power efficiency, and robust protection mechanisms, it is an excellent choice for a wide range of applications that require superior display interface capabilities.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
NXP / Nexperia
Analog companion chip
Lowest to $5.4135
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess