EN
  • EN
  • DE

MAX923CUA+

Part No MAX923CUA+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMP DUAL LOW PWR W/REF 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type with Voltage Reference
Number of Elements 2
Output Type CMOS, TTL
Dual Supply Voltage (±) 2.5 V ~ 11 V, ±1.25 V ~ 5.5 V
Voltage - Input Offset (Maximum) 10mV @ 5V
Current - Output (Typ) 50mA
Maximum Quiescent Current 7.5μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 12μs
Hysteresis 50mV
Operating Temperature Range 0°C ~ 70°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting SMD
Manufacturer Package 8-uMAX
Win Source Part Number 707292-MAX923CUA+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX923
Introduction Date March 01, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX923CUA+ CAD Model

Description

Maxim Integrated MAX923CUA+ Voltage Comparator

The MAX923CUA+ is a high-precision, low-power voltage comparator from Maxim Integrated, renowned for its exceptional performance and reliability in a diverse range of electronic applications. This device features dual comparators with built-in reference and is designed to operate from a single +2.5V to +11V supply or a dual ±1.25V to ±5.5V supply, making it incredibly versatile for various circuit configurations.

Encased in a compact 8-pin µMAX package, the MAX923CUA+ is optimized for space-conscious designs without sacrificing functionality. Its unique design includes an internal 1.182V ±1% voltage reference, which adds to the precision of the comparator without necessitating additional external components. This reference can be deactivated if an external reference is preferred, offering flexibility in design.

One of the standout features of the MAX923CUA+ is its low power consumption, drawing a mere 4µA of supply current per comparator. This makes it an ideal choice for battery-powered and portable devices where power efficiency is critical. Additionally, the device boasts a fast propagation delay of typically 200ns at 5mV overdrive, ensuring quick response times in applications requiring high-speed comparisons.

The MAX923CUA+ is engineered with a push-pull output stage, which eliminates the need for external pull-up resistors and simplifies the design process. This output stage can sink and source current, making it suitable for direct interfacing with TTL, CMOS, and other logic families. Moreover, the device features an internal hysteresis setting that enhances noise immunity and prevents oscillation, ensuring stable operation even in noisy environments.

With a wide operating temperature range from -40°C to +85°C, the MAX923CUA+ is built to perform reliably in extreme conditions. Its applications are broad, including but not limited to, threshold detection, window comparators, level shifting, and battery monitoring circuits. The MAX923CUA+ is a testament to Maxim Integrated's commitment to providing high-quality, efficient, and versatile components to the electronics industry.

For engineers and designers looking for a reliable and precise voltage comparator, the MAX923CUA+ from Maxim Integrated is an excellent choice that promises to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1438 $50.0066
18+ $5.8616 $105.5088
27+ $5.6784 $153.3168
37+ $5.4952 $203.3224
48+ $5.3121 $254.9808
63+ $4.7626 $300.0438
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess