EN
  • EN
  • DE

JM38510/10304BPA

Part No JM38510/10304BPA
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR 1 DIFF 8CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Analog Devices Inc.
Series LMx11
Package Bulk
Product Status Active
Type Differential
Number of Elements 1
Voltage - Supply, Single/Dual (±) 3.5V ~ 30V, ±1.75V ~ 15V
Voltage - Input Offset (Max) 3mV @ ±15V
Current - Input Bias (Max) 0.25µA @ ±15V
Current - Quiescent (Max) 6mA
Temperature Range - Operating -55°C ~ 125°C
Package / Case 8-CDIP (0.300", 7.62mm)
Mounting Type Through Hole
Supplier Device Package 8-CDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 608944-JM38510/10304BPA
Ultra Librarian 3D Model Ultra Librarian JM38510/10304BPA CAD Model

Description

The JM38510/10304BPA is a high-performance, precision integrated circuit from Analog Devices Inc., a renowned leader in the design and manufacture of analog, mixed-signal, and DSP integrated circuits. This particular model is part of their comprehensive range of military-grade products, designed to meet the rigorous standards of aerospace and defense applications.

Key Features

  • High Precision: The JM38510/10304BPA boasts exceptional accuracy and stability, making it ideal for critical and high-reliability applications.
  • Wide Operating Temperature: Engineered to operate effectively across a broad temperature range, this component is suitable for various challenging environments.
  • Robust Design: Constructed with durability in mind, it can withstand the harsh conditions often encountered in military and aerospace operations.
  • Longevity: With a design that emphasizes longevity, this product is built to last, ensuring sustained performance over time.

Applications

The JM38510/10304BPA is versatile and can be used in a wide array of applications, particularly where reliability and precision are paramount. These include:

  • Avionics and on-board systems
  • Navigation and GPS systems
  • Missile and weapons systems
  • Spacecraft and satellite subsystems
  • Communications equipment

Quality and Reliability

As with all Analog Devices Inc. products, the JM38510/10304BPA is manufactured to the highest standards. It undergoes rigorous testing to ensure it meets the stringent requirements of military specifications. Customers can trust in the reliability and performance of this component, secure in the knowledge that it comes from a company with a reputation for quality in the field of high-tech electronics.

Technical Support and Availability

Analog Devices Inc. provides comprehensive technical support for the JM38510/10304BPA, with detailed documentation and a knowledgeable support team ready to assist with any inquiries. Availability can be checked through authorized distributors or directly through the company's sales channels.

You May Also Be Interested in

Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess