EN
  • EN
  • DE

MAX9122ESE+T

Part No MAX9122ESE+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707243-MAX9122ESE+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9122ESE+T CAD Model

Description

Maxim Integrated's MAX9122ESE+T: High-Speed, Low-Power, Quad LVDS Line Receiver

The MAX9122ESE+T is a high-performance, quad low-voltage differential signaling (LVDS) line receiver designed by Maxim Integrated. This device is specifically engineered to convert four LVDS data streams into 3.3V LVTTL/LVCMOS outputs. It is a perfect solution for applications that demand high data rates, low power consumption, and minimal electromagnetic interference (EMI), making it ideal for telecommunications, computing, and industrial environments.

Encased in a 16-pin narrow SO package, the MAX9122ESE+T operates over a wide temperature range, ensuring reliability and performance under varying environmental conditions. The device boasts a data rate of up to 400Mbps, which allows for rapid data transmission without compromising signal integrity. This high-speed capability is complemented by a low-power design, with each receiver consuming a mere 100μW when disabled and 8mA per channel when enabled.

One of the key features of the MAX9122ESE+T is its fail-safe circuitry, which ensures a logic-high output when inputs are shorted or open. This feature significantly enhances the robustness of the system by providing additional protection against faults. Additionally, the device's integrated flow-through pinout simplifies PCB layout by aiding in the reduction of crosstalk and signal skews, thus facilitating a more straightforward design process.

The MAX9122ESE+T is interoperable with other LVDS, LVTTL, and LVCMOS devices, which makes it a versatile component in mixed-signal environments. Its ESD protection exceeds 15kV (Human Body Model), further ensuring the longevity and durability of the device in challenging conditions.

Whether you're developing high-speed data communication systems, clock distribution networks, or any application that requires reliable low-voltage signaling, the MAX9122ESE+T from Maxim Integrated is an excellent choice. With its combination of high-speed operation, low power consumption, and robust protection features, it stands as a testament to Maxim Integrated's commitment to delivering high-quality, high-performance integrated circuits.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $1.7594

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess