EN
  • EN
  • DE

LTC2875IDD#TRPBF

Part No LTC2875IDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features 1/1 Transceiver - CANbus 8-DFN (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LTC2875
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2875IDD#TRPBFDKR, LTC2875IDD#TRPBFCT, LTC2875IDD#TRPBF-ND, LTC2875IDD#TRPBFTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852390-LTC2875IDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2875IDD#TRPBF CAD Model

Description

Product Overview: LTC2875IDD#TRPBF

The LTC2875IDD#TRPBF from Analog Devices Inc. is a robust, high-speed, half-duplex RS485/RS422 transceiver that operates on a single 3.3V or 5V supply. Designed for balanced transmission lines, this transceiver integrates advanced features that make it ideal for networked communication in harsh environments where electromagnetic interference (EMI) and electrostatic discharge (ESD) protection are critical.

Key Features

  • High-Speed Interface: With a data rate of up to 20Mbps, the LTC2875 provides efficient communication for industrial applications requiring fast data transfer.
  • Extended Common-Mode Range: The device supports an extended common-mode range of ±25V, which exceeds the industry standard of ±7V to ±12V, ensuring reliable data communication in electrically noisy environments.
  • Enhanced ESD Protection: It offers an impressive ESD protection of ±26kV on the transceiver's bus pins, which is essential in preventing damage from static discharges.
  • Integrated Fault Protection: The LTC2875 features built-in fault protection against overvoltage conditions up to ±60V, safeguarding the transceiver against miswiring and voltage spikes.
  • Thermal Shutdown: An internal thermal shutdown protection mechanism is included to prevent the device from overheating, ensuring long-term reliability.
  • Low Power Shutdown Mode: The device also offers a low power shutdown mode, reducing the supply current to 10µA, which is beneficial for power-sensitive applications.
  • Robust Package: Available in a 12-lead (4mm × 3mm) DFN package, the LTC2875 is compact and suitable for space-constrained applications.

Applications

The LTC2875IDD#TRPBF is versatile and can be used in a wide range of applications, including:

  • Industrial control systems
  • Networked devices in harsh environments
  • Automotive networks
  • Building automation
  • Factory automation

With its robust design and advanced features, the LTC2875IDD#TRPBF transceiver from Analog Devices Inc. is a reliable solution for systems that require high-speed data communication with strong ESD and overvoltage protection.

You May Also Be Interested in

Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6203 $52.9624
19+ $5.4321 $103.2099
29+ $5.2623 $152.6067
40+ $5.0926 $203.7040
51+ $4.9228 $251.0628
68+ $4.4136 $300.1248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess