The LTC1148HVCS is a high performance synchronous step-down switching regulator designed by Linear Technology, a renowned leader in the field of power management solutions. This advanced component is engineered to deliver high efficiency power conversion for a broad range of applications, including telecommunications, industrial systems, and portable electronics.
Key Features
- High Efficiency: Capable of up to 95% efficiency, the LTC1148HVCS ensures minimal power loss during the conversion process, making it ideal for energy-sensitive applications.
- Wide Input Voltage Range: With an input voltage range of 3.5V to 30V, this regulator can accommodate a variety of power sources, including intermediate bus voltages in complex systems.
- Adjustable Output Voltage: The output voltage is adjustable from 2.5V to the maximum input voltage, providing flexibility to meet specific requirements of the powered device.
- Synchronous Operation: The integrated synchronous switches eliminate the need for an external diode, reducing both component count and system complexity.
- No Heat Sink Required: Thanks to its high efficiency and excellent thermal performance, the LTC1148HVCS often does not require a heat sink, saving space and cost in the overall design.
Applications
- Telecommunications Equipment
- Industrial Power Systems
- Portable Electronic Devices
- Computer Peripherals
- Networking Equipment
Technical Specifications
| Parameter |
Value |
| Input Voltage (VIN) |
3.5V to 30V |
| Output Voltage (VOUT) |
2.5V to VIN |
| Switching Frequency |
Adjustable up to 250kHz |
| Package |
16-Lead Narrow SO Package |
With its robust design and versatile performance characteristics, the LTC1148HVCS from Linear Technology stands out as a superior choice for designers looking to optimize power efficiency and reliability in their electronic systems.