The LTC1199CS8 is a high-performance, 8-bit analog-to-digital converter (ADC) produced by Linear Technology, a company renowned for its precision electronic components. This ADC is designed to offer fast conversion rates and high accuracy for a variety of applications including data acquisition systems, process control, and medical equipment.
Key Features
- Resolution: The LTC1199CS8 provides an 8-bit resolution, ensuring precise digital representation of the analog input signal.
- Sampling Rate: It features a high-speed sampling rate, capable of up to 1.5 million samples per second, which is ideal for capturing fast transient signals.
- Interface: The device includes a Serial Peripheral Interface (SPI) that allows for easy integration with microcontrollers and digital systems.
- Power Efficiency: With a power consumption of just 5mW at the full sampling rate, the LTC1199CS8 is optimized for power-sensitive applications.
- Automatic Shutdown: The ADC includes an automatic shutdown feature that reduces power consumption to just 10µW during idle periods, making it suitable for battery-operated devices.
- Package: Housed in an 8-lead narrow SO package, the LTC1199CS8 is designed for space-constrained applications.
Performance and Reliability
The LTC1199CS8 is engineered to deliver consistent performance across a wide operating temperature range, from 0°C to 70°C. Its robust design ensures reliable operation even in harsh industrial environments. The ADC's fast conversion time combined with high accuracy makes it an excellent choice for precision measurement tasks.
Applications
This ADC is versatile and can be used in a variety of applications. It is particularly well-suited for:
- Portable instrumentation
- Digital oscilloscopes
- Communication systems
- Automotive electronics
- Robotics
In conclusion, the LTC1199CS8 from Linear Technology is a compact, efficient, and highly reliable ADC solution that meets the needs of demanding applications where high-speed data conversion is critical.