Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tape & Reel
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity SPI, UART/USART, USI
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Supply Voltage - Operating 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (14x14)
Base Product Number ATMEGA649
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names ATMEGA649P-AURDKR,ATMEGA649PAUR,ATMEGA649P-AUR-ND,ATMEGA649P-AURCT,ATMEGA649P-AURTR
Standard Package 1,000
Win Source Part Number 1128604-ATMEGA649P-AUR
Ultra Librarian 3D Model Ultra Librarian ATMEGA649P-AUR CAD Model

Description

Microchip Technology's ATMEGA649P-AUR

The ATMEGA649P-AUR is a cutting-edge microcontroller unit (MCU) crafted by the renowned manufacturer, Microchip Technology. This powerful component is part of the popular AVR® microcontroller family, known for its exceptional performance and flexibility in a wide array of applications.

At the heart of the ATMEGA649P-AUR lies an advanced RISC architecture that enables the MCU to execute powerful instructions in a single clock cycle. This capability results in a remarkable balance between power consumption and processing speed, making it an ideal choice for energy-sensitive and time-critical applications.

The device comes in a 64-TQFP (Thin Quad Flat Package) form factor, ensuring a compact footprint while offering robust I/O capabilities. With its operating voltage ranging from 1.8V to 5.5V, the ATMEGA649P-AUR is incredibly versatile, catering to various power supply requirements and ensuring compatibility with both low-voltage and standard systems.

Among its many features, the ATMEGA649P-AUR boasts a substantial 64KB of in-system self-programmable flash memory. This generous storage space is complemented by 4KB of EEPROM and 4KB of internal SRAM, allowing for efficient data storage and retrieval. Additionally, the MCU is equipped with a JTAG (Joint Test Action Group) interface for robust on-chip debugging and programming.

Connectivity options are abundant, with the inclusion of a Universal Serial Interface (USI), a Serial Peripheral Interface (SPI), and a Two-Wire Interface (TWI) for I2C communication. These interfaces enable the ATMEGA649P-AUR to easily communicate with peripheral devices and other microcontrollers, broadening its potential for integration into complex systems.

Safety and reliability are paramount in Microchip's design philosophy, and the ATMEGA649P-AUR reflects this with features such as brown-out detection and a watchdog timer. These functions ensure stable operation under varying conditions and help prevent system failures.

In summary, the ATMEGA649P-AUR from Microchip Technology is an exceptional MCU that combines high performance, extensive memory, and versatile connectivity options, all encapsulated in a space-saving package. It is a perfect choice for designers looking to develop advanced and reliable embedded systems.

You May Also Be Interested in

Texas Instruments
8-Bit CMOS ROM Based and One-Time Programmable (OTP) Microcontroller with 1k to 4k Memory, Power On Reset, and Very Small Packaging
Need more? Email Us
ECAD model for COP8SAC720N8
Texas Instruments
IC MCU 8BIT 32KB FLASH 44PLCC
Need more? Email Us
ECAD model for COP8SCR9HVA8/NOPB
Microchip Technology
IC MCU 16BIT 24KB FLASH 44TQFP
Lowest to $107.5124
ECAD model for DSPIC30F3011-20I/PT
Maxim Integrated
IC MCU 8BIT 16KB OTP 52PLCC
Need more? Email Us
ECAD model for DS87C530-QNL
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F534BPMC-GSAE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for MB91F362GAPFVS-GK5E1
Silicon Labs
IC MCU 32BIT 256KB FLASH 40QFN / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 40-QFN (6x6)
Need more? Email Us
ECAD model for SIM3L164-C-GM
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF112NPMC-G-JNE2
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 208LQFP / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)
Need more? Email Us
ECAD model for LPC4367JBD208E

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.5980 $69.5880
14+ $9.5164 $133.2296
22+ $9.2189 $202.8158
29+ $8.9216 $258.7264
38+ $8.6243 $327.7234
51+ $7.7321 $394.3371
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,100 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention