EN
  • EN
  • DE

DS87C530-QNL

Part No DS87C530-QNL
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB OTP 52PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8051 series Microcontroller IC 8-Bit 33MHz 16KB (16K x 8) OTP 52-PLCC (19.13x19.13)
Manufacturer Maxim Integrated
Series 87C
Package Tube
Part Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 33MHz
Connectivity EBI/EMI, SIO, UART/USART
Peripherals Power-Fail Reset, WDT
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type OTP
Supply Voltage 4.5V ~ 5.5V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 52-LCC (J-Lead)
Case / Package 52-PLCC (19.13x19.13)
Family Name DS87C530
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 10
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917476-DS87C530-QNL
Ultra Librarian 3D Model Ultra Librarian DS87C530-QNL CAD Model

Description

The DS87C530-QNL from Maxim Integrated is a robust 8-bit microcontroller that offers an optimal blend of processing power, energy efficiency, and peripheral integration for a wide range of applications. Designed with an advanced, high-speed core, this microcontroller is suitable for demanding embedded systems that require fast and reliable operations.

Key Features

  • High-Performance Core: The DS87C530-QNL is built around an 8051-compatible microcontroller core, which operates at high speeds far exceeding traditional 8051 devices. Its pipelined architecture enables it to perform most instructions in fewer clock cycles, resulting in superior performance.
  • Memory Capacity: It comes equipped with a large on-chip memory, including 16KB of EPROM, which is ideal for storing firmware and application code, and 1KB of data RAM for dynamic data storage.
  • Digital Peripherals: This microcontroller includes a variety of integrated peripherals such as three timer/counters, a serial port interface supporting multiple communication protocols, and dedicated I/O ports for enhanced interaction with external devices.
  • Power Management: With its multiple power-saving modes, the DS87C530-QNL is engineered to minimize power consumption, making it an excellent choice for battery-operated devices.
  • Analog Features: Although primarily a digital microcontroller, it also provides analog capabilities including a programmable watchdog timer and a power-fail reset to ensure reliable operation under varying power conditions.
  • Temperature Range: The device operates over an extended temperature range, making it suitable for industrial applications subject to harsh environmental conditions.

Applications

The DS87C530-QNL is versatile enough to be used in various applications, including industrial control systems, telecommunications, automotive systems, and consumer electronics. Its robust feature set ensures that it can meet the needs of complex and time-sensitive tasks while maintaining power efficiency.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the DS87C530-QNL is no exception. It is designed to meet stringent quality standards, ensuring reliable performance and longevity in the field. With its advanced features and comprehensive integration, this microcontroller is an excellent choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess