EN
  • EN
  • DE

CY14B256LA-SP25XIT

Part No CY14B256LA-SP25XIT
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description IC NVSRAM 256KBIT 25NS 48SSOP / NVRAM NVSRAM Parallel 256Kbit 3V 48-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Packaging Reel package
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 256Kb (32K x 8)
Write Cycle Time - Word, Page 25ns
Access Time 25ns
Memory Interface Parallel
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 48-SSOP
Win Source Part Number 771998-CY14B256LA-SP25XIT
Popularity Medium
Supply and Demand Status Limited
Family Name CY14B256LA
Introduction Date January 19, 2009
ECCN EAR99
Country of Origin China
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian CY14B256LA-SP25XIT CAD Model

Description

The CY14B256LA-SP25XIT is a non-volatile SRAM (NVSRAM) from Cypress Semiconductor Corp.

  • Memory Size: 256Kb (32K x 8)
  • Voltage Range: 2.7 V to 3.6 V
  • Memory Interface: Parallel
  • Access Time: 25ns
  • Package: 48-BSSOP (0.295", 7.50mm Width)
  • Mounting: SMD
  • Family: CY14B256LA
  • Alternative Parts: DS2030Y-70, DS1330YP-70IND+, M48Z32V-35MT1E, DS1330BL-70IND
  • Introduction Date: January 19, 2009
  • Estimated EOL Date: 2024
  • ECCN: EAR99
  • Manufactured In: China

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 18MBIT 133MHZ 100TQFP
Lowest to $44.5414
ISSI, Integrated Silicon Solution Inc
IC SRAM 8MBIT 55NS 48MINIBGA
Lowest to $6.5283
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 48VFBGA
Lowest to $3.5374
Cypress Semiconductor Corp
IC SRAM 64KBIT 25NS 64TQFP
Lowest to $34.4382
Cypress Semiconductor Corp
8 Mbit (1024K x 8/512K x 16) nvSRAM | IC NVSRAM 8M PARALLEL 54TSOP
Lowest to $81.1699
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 48VFBGA
Lowest to $7.1090
Renesas Electronics America
Wide Temperature Range Version 16 M SRAM (1-Mword × 16-bit / 2-Mword × 8-bit) / SRAM Chip Async Single 3V/3.3V 16M-bit 2M/1M x 8/16-bit 55ns 48-Pin TSOP-I
Lowest to $82.7465
Cypress Semiconductor Corp
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $1.6031
IDT, Integrated Device Technology Inc
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $0.0347

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.1077 $54.1077
3+ $44.3960 $133.1880
4+ $43.0087 $172.0348
5+ $41.6213 $208.1065
7+ $40.2339 $281.6373
9+ $36.0718 $324.6462
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess