EN
  • EN
  • DE

SI2415-D-GT

Part No SI2415-D-GT
Manufacturer Skyworks Solutions Inc.
Catalog Interface - Modems - ICs and Modules
Description IC ISOMODEM GLOBAL DAA 24TSSOP  /  2.4k Modem V.21, V.22, V.23, V.29, V.32, Bell 103, Bell 212A 24-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Modems - ICs and Modules
Mfr Skyworks Solutions Inc.
Series ISOmodem®
Package Tube
Data Format V.21, V.22, V.23, V.29, V.32, Bell 103, Bell 212A
Baud Rates 2.4k
Voltage - Supply 3V ~ 3.6V
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number SI2415
Standard Package 62
MSL Level 3 (168 Hours)
ECCN 5A991B2
HTSUS 8542.39.0001
Win Source Part Number 1261036-SI2415-D-GT
Ultra Librarian 3D Model Ultra Librarian SI2415-D-GT CAD Model

Description

The SI2415-D-GT is an integrated circuit modem manufactured by Skyworks Solutions Inc.

  • Series: ISOmodem®
  • Packaging: Tube
  • Standard Package: 62
  • Voltage Supply: 3V to 3.6V
  • Data Format: V.21, V.22, V.23, V.29, V.32, Bell 103, and Bell 212A
  • Baud Rate: 2.4k
  • Package: 24-TSSOP
  • Width: 0.173 inches
  • MSL Level: 3 (168 hours)
  • ECCN: 5A991B2
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Zilog
IC 2400BPS MODEM CTRL 44-PLCC / Modem Chip Single 2.4Kbps 44-Pin PLCC
Need more? Email Us
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 24TSSOP
Lowest to $14.5523
Silicon Labs
IC ISOMODEM SYSTEM-SIDE 24TSSOP / Modem Chip Chipset 24-Pin TSSOP T/R
Lowest to $15.6410
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 16SOIC
Lowest to $17.0690
STMicroelectronics
PCI/USB ADSL CHIPSET
Need more? Email Us
CML Microcircuits
FULL-DUPLEX GMSK DATA MODEM / Modem Chip Single 200Kbps
Lowest to $84.0401
Silicon Labs
IC ISOMODEM LINE-SIDE DAA 16SOIC
Lowest to $19.0909
CML Microcircuits
LOW-POWER V.32BIS MODEM
Need more? Email Us
Silicon Labs
IC ISOMODEM SYSTEM-SIDE 24TSSOP / Modem Chip Chipset 24-Pin TSSOP T/R
Lowest to $31.2813

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess