EN
  • EN
  • DE

LPC4367JBD208E

Part No LPC4367JBD208E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 208LQFP / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC43xx
Package Bulk
Core Processor ARM® Cortex®-M4/M0
Core Size 32-Bit Dual-Core
Speed 204MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, IrDA, Microwire, MMC/SD, QEI, SPI, SSI, SSP, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 142
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
RAM Size 154K x 8
Supply Voltage - Operating 2.4V ~ 3.6V
Data Converters A/D 16x10b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 208-LQFP
Supplier Device Package 208-LQFP (28x28)
Base Product Number LPC4367
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 568-12860,935306132551,LPC4367JBD208
Standard Package 36
Win Source Part Number 1028213-LPC4367JBD208E
Ultra Librarian 3D Model Ultra Librarian LPC4367JBD208E CAD Model

Description

NXP LPC4367JBD208E Microcontroller

The NXP LPC4367JBD208E is a high-performance microcontroller that belongs to the LPC4300 series, known for its dual-core configuration. This advanced microcontroller integrates an ARM Cortex-M4 processor along with a Cortex-M0 co-processor, making it an ideal solution for complex and demanding embedded applications.

Key Features:

  • Dual-Core Architecture: The ARM Cortex-M4 main processor offers a Floating-Point Unit (FPU), single-cycle DSP instructions, and a clock speed of up to 204 MHz. The secondary ARM Cortex-M0 co-processor runs at up to 204 MHz, enabling efficient division of tasks and improved system performance.
  • Memory Configuration: Equipped with 1 MB of flash memory and 136 KB of SRAM, the LPC4367JBD208E provides ample space for application code and data storage.
  • Advanced Connectivity: This microcontroller features a range of communication interfaces, including Ethernet, USB 2.0 Full-Speed/High-Speed, CAN, SPI, I2C, and UART, allowing for versatile connectivity options in embedded systems.
  • Digital Peripherals: The device comes with a variety of digital peripherals such as timers, PWM, and a Quadrature Encoder Interface (QEI) to support a wide range of applications, from motor control to industrial automation.
  • Analog Features: It also includes high-resolution Analog-to-Digital Converters (ADCs) and Digital-to-Analog Converters (DACs), providing precise measurement and control capabilities for analog signals.

Package and Quality:

The LPC4367JBD208E is housed in a low-profile 208-pin LQFP (Low-Profile Quad Flat Package), which is suitable for space-constrained applications. The product adheres to NXP's high-quality standards, ensuring reliability and performance in a wide range of operating conditions.

Applications:

With its powerful dual-core architecture and extensive set of features, the NXP LPC4367JBD208E is designed to meet the needs of complex applications such as industrial control systems, robotics, medical devices, and communication gateways, among others.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess