EN
  • EN
  • DE

LTC1258CMS8-5

Part No LTC1258CMS8-5
Manufacturer Linear Technology
Description Micropower Low Dropout References
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207261-LTC1258CMS8-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1258CMS8-5 CAD Model

Description

Linear Technology LTC1258CMS8-5 Low Dropout Voltage Reference

The LTC1258CMS8-5 is a precision low dropout voltage reference device from Linear Technology, designed to provide a stable 5V output with a high degree of accuracy and stability. This component is particularly suitable for high-performance analog-to-digital and digital-to-analog converters, precision instrumentation, and automotive systems that require a reliable reference voltage.

Featuring a low dropout voltage of just 60mV at a 500µA load, the LTC1258CMS8-5 ensures that it can maintain its 5V output even when the supply voltage is very close to the output voltage. This characteristic is especially beneficial in battery-operated systems where the supply voltage can vary over time.

The device is housed in an MSOP-8 package, which is compact and suitable for space-constrained applications. With its small footprint, the LTC1258CMS8-5 can be easily integrated into a variety of electronic systems without significantly impacting the overall size of the PCB layout.

One of the key features of the LTC1258CMS8-5 is its high output accuracy. With an initial accuracy of ±0.2%, this voltage reference ensures precise voltage levels for sensitive electronic components. Additionally, the temperature coefficient is as low as 30ppm/°C, which means that the output voltage remains stable across a wide temperature range, making it ideal for applications that may experience fluctuating environmental conditions.

The LTC1258CMS8-5 also offers excellent line and load regulation, ensuring that the output voltage does not vary with changes in the input voltage or load current. This makes it an excellent choice for systems that demand a high level of precision and stability.

Furthermore, the device has a low quiescent current, which is critical for power-sensitive designs. By consuming minimal power, the LTC1258CMS8-5 helps to extend the battery life of portable devices.

In summary, the LTC1258CMS8-5 from Linear Technology is a robust and precise low dropout voltage reference that offers a combination of high accuracy, stability, and low power consumption, making it an excellent choice for a wide range of applications that require a reliable reference voltage.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5849 $60.6792
19+ $6.2231 $118.2389
29+ $6.0291 $174.8439
40+ $5.8351 $233.4040
52+ $5.6399 $293.2748
69+ $5.0566 $348.9054
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess