EN
  • EN
  • DE

LTC1265CS-5

Part No LTC1265CS-5
Manufacturer Linear Technology
Description 1.2A, High Efficiency Step-Down DC/DC Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207281-LTC1265CS-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1265CS-5 CAD Model

Description

Introducing the LTC1265CS-5 from Linear Technology

The LTC1265CS-5 is a high-performance, low-dropout (LDO) linear regulator designed by Linear Technology, a leader in the design and manufacture of high-performance analog integrated circuits. This regulator is optimized to deliver a stable and reliable 5V output, making it an ideal choice for precision applications that require a consistent power supply.

Key Features:

  • Voltage Output: The LTC1265CS-5 provides a fixed output voltage of 5V, which is essential for powering a wide range of digital and analog circuits that require a precise voltage level.
  • Low Dropout Voltage: With its low dropout voltage, this regulator operates efficiently even when the input voltage is very close to the output voltage, which helps to minimize power losses and improve overall system efficiency.
  • High Output Current: Capable of delivering up to 1.5A of output current, the LTC1265CS-5 can handle high-power applications and maintain a stable output even under varying load conditions.
  • Thermal Protection: It includes built-in thermal protection that safeguards the device against damage from overheating, ensuring long-term reliability and performance.
  • Low Noise: The design of the LTC1265CS-5 focuses on low noise operation, making it suitable for sensitive applications where noise can be a critical factor, such as precision measurement devices and audio equipment.
  • Stable with Low ESR Capacitors: The regulator is stable with ceramic capacitors, which have low equivalent series resistance (ESR), providing flexibility in the choice of output capacitors.

Applications:

The LTC1265CS-5 is versatile and can be used in various applications, including:

  • High-end audio and video equipment
  • Computer systems and peripherals
  • Telecommunications infrastructure
  • Industrial control systems
  • Automotive electronics
  • Battery-powered devices

With its robust feature set, the LTC1265CS-5 is an excellent choice for designers looking for a reliable and efficient power supply solution. Its ability to maintain a stable output under a range of conditions makes it a go-to regulator for critical applications where performance and durability are paramount.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4179 $65.9253
15+ $7.7270 $115.9050
24+ $7.4856 $179.6544
32+ $7.2442 $231.8144
42+ $7.0028 $294.1176
56+ $6.2786 $351.6016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,780 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess