EN
  • EN
  • DE

LTC1266CS-5

Part No LTC1266CS-5
Manufacturer Linear Technology
Description Synchronous Regulator Controller for N- or P-Channel MOSFETs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207286-LTC1266CS-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1266CS-5 CAD Model

Description

The LTC1266CS-5 is a high-performance, low-dropout linear regulator manufactured by Linear Technology. Designed to provide precise voltage regulation with an adjustable output from 5 volts, this device is ideal for sensitive electronic applications where a stable and reliable power supply is crucial.

Key Features

  • Adjustable Output: The LTC1266CS-5 offers an adjustable output that can be set to 5 volts, providing versatility for various applications.
  • Low Dropout Voltage: This regulator boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thereby minimizing power loss and heat generation.
  • High Accuracy: With a high level of accuracy in voltage regulation, this product is suitable for critical applications where precise voltage is necessary.
  • Stable with Low ESR Capacitors: The LTC1266CS-5 remains stable with low equivalent series resistance (ESR) capacitors, making it compatible with a wide range of filtering options.
  • Thermal Protection: It includes built-in thermal protection to prevent damage from overheating, thereby enhancing the reliability and longevity of the regulator.
  • Overcurrent Protection: The device also features overcurrent protection, safeguarding it and the connected components from excessive current conditions.

Applications

The LTC1266CS-5 is suitable for a variety of applications including:

  • High-efficiency linear power supplies
  • Post-regulation for switching power supplies
  • Battery-powered equipment
  • Microprocessor supply
  • Low-power logic supply

Package and Quality

The LTC1266CS-5 comes in a compact surface-mount package, which is ideal for space-constrained applications. Linear Technology ensures that each unit meets rigorous quality standards, providing reliable performance for industrial and commercial use.

Conclusion

In conclusion, the LTC1266CS-5 from Linear Technology is a versatile, high-accuracy linear regulator that offers reliable performance for a broad range of applications. Its low dropout voltage, stability with low ESR capacitors, and built-in protection features make it an excellent choice for any design requiring a stable voltage supply.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2687 $58.8366
44+ $2.6819 $118.0036
67+ $2.5988 $174.1196
92+ $2.5144 $231.3248
119+ $2.4313 $289.3247
159+ $2.1795 $346.5405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess