EN
  • EN
  • DE

LTC1286CS8

Part No LTC1286CS8
Manufacturer Linear Technology
Description Micropower Sampling 12-Bit A/D Converters In S0-8 Packages
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207316-LTC1286CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1286CS8 CAD Model

Description

The LTC1286CS8 is a high-performance, compact 12-bit analog-to-digital converter (ADC) from Linear Technology, designed to deliver precision and power efficiency to a wide range of applications. This ADC is part of Linear Technology's MicroPower series, which emphasizes low power consumption and small form factor without compromising on accuracy or functionality.

Key Features

  • Resolution: 12-bit resolution provides high precision for a detailed digital representation of the analog input signal.
  • Sampling Rate: Offers a versatile sampling rate, suitable for both slow and moderately fast signal applications.
  • Low Power Consumption: Designed for battery-powered and portable applications, the LTC1286CS8 consumes minimal power, extending the life of your product.
  • Single Supply Operation: Operates from a single 5V supply, simplifying the power supply design and reducing system complexity.
  • SO-8 Package: Enclosed in a small SO-8 package, it takes up minimal board space, a crucial advantage for space-constrained designs.
  • Auto Shutdown: Features an automatic shutdown mode that significantly reduces power consumption when not in active conversion.
  • Easy Interface: The SPI/MICROWIRE compatible serial I/O offers an easy interface to most microprocessors.

Applications

The LTC1286CS8 is versatile enough to fit a broad range of applications, including but not limited to:

  • Battery-powered equipment
  • Data acquisition systems
  • Portable instrumentation
  • Process control systems
  • Medical devices

Performance Summary

The LTC1286CS8 delivers excellent performance with its 12-bit resolution and low power consumption. Its ability to operate from a single 5V supply and automatic shutdown feature make it an ideal choice for efficient, high-precision data conversion in portable devices. With its small footprint and ease of interfacing with microprocessors, this ADC is a robust solution for designers looking to optimize their system's performance and power budget.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.3060 $64.6120
4+ $26.5075 $106.0300
6+ $25.6792 $154.0752
9+ $24.8508 $223.6572
11+ $24.0224 $264.2464
14+ $21.5374 $301.5236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,125 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess