EN
  • EN
  • DE

LTC1289CCSW

Part No LTC1289CCSW
Manufacturer Linear Technology
Description 3 Volt Single Chip 12-Bit Data Acquisition System
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207322-LTC1289CCSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1289CCSW CAD Model

Description

LTC1289CCSW: A High-Performance, 12-Bit Data Acquisition System

The LTC1289CCSW is a versatile and powerful data acquisition system (DAS) from Linear Technology, designed to cater to a wide range of applications requiring high precision and ease of use. This integrated circuit combines a 12-bit analog-to-digital converter (ADC) with sample-and-hold, clock oscillator, and three-state output buffer, all in a single, compact package. Its small footprint and comprehensive features make it an excellent choice for applications in process control, medical devices, industrial automation, and any system where accurate analog-to-digital conversion is critical.

At the heart of the LTC1289CCSW is its 12-bit ADC, which provides a high level of accuracy and linearity with a fast conversion time. The built-in sample-and-hold function ensures that the input signal is accurately captured for precise conversion, while the internal oscillator eliminates the need for external clocking components, simplifying the design and reducing system cost.

The device operates from a single 5V supply and offers a choice of unipolar or bipolar input ranges, providing flexibility to match a variety of signal sources. The LTC1289CCSW can directly interface with microprocessors, featuring three-state outputs that allow for easy connection to system data buses. The DAS also includes a SHUTDOWN pin, which reduces power consumption when the device is not in active use, making it suitable for power-sensitive applications.

Linear Technology has designed the LTC1289CCSW with reliability in mind. The device is housed in a 20-pin narrow ceramic SOIC package, ensuring robust performance even in harsh environments. Its operating temperature range of 0°C to 70°C allows it to function reliably in a broad spectrum of conditions.

Overall, the LTC1289CCSW stands out as a high-quality, integrated solution for precise data acquisition needs. Its combination of performance, integration, and ease-of-use makes it a go-to choice for engineers and designers looking to implement an efficient and accurate ADC in their systems.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess