EN
  • EN
  • DE

LTC1290BCN

Part No LTC1290BCN
Manufacturer Linear Technology
Description Single Chip 12-Bit Data Acquisition System
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207323-LTC1290BCN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1290BCN CAD Model

Description

LTC1290BCN - A Comprehensive Solution for Data Acquisition

The LTC1290BCN is a versatile single-chip data acquisition system from Linear Technology that combines multiple essential features for monitoring and controlling processes in a wide array of applications. This robust component is designed to meet the high standards of precision and ease of use required in industrial, automation, and instrumentation environments.

Key Features

  • Multi-Functionality: The LTC1290BCN is a complete data acquisition system on a chip, featuring a 12-bit successive approximation analog-to-digital converter (ADC) with 8-channel multiplexer.
  • High Precision: With its 12-bit resolution, this device ensures accurate readings, making it suitable for applications that demand high precision and reliability.
  • Flexible Interface: It offers a choice of serial I/O interfaces, including SPI and Microwire, which allows for easy integration with a variety of microprocessors and microcontrollers.
  • Differential Inputs: The ability to handle differential inputs makes it possible to measure signals with common-mode noise, enhancing the accuracy of the measurements.
  • Sample-and-Hold Circuit: The integrated sample-and-hold circuit ensures that the input signal is captured at a precise moment in time, maintaining the integrity of the data.

Applications

The LTC1290BCN is suited for a range of applications, including but not limited to:

  • Process Control Systems
  • Data Logging Devices
  • Industrial Automation
  • Remote Sensing
  • Medical Instrumentation

Technical Specifications

At the heart of the LTC1290BCN is a reliable and efficient architecture that operates over a wide supply voltage range. The device is packaged in a narrow 18-pin DIP, making it compact and suitable for space-constrained applications. Its operating temperature range ensures stable performance in challenging environments.

Conclusion

The LTC1290BCN from Linear Technology represents a blend of performance, integration, and versatility. It is an ideal choice for designers looking for a comprehensive data acquisition solution that offers ease of use, high precision, and compatibility with various microprocessor interfaces. Whether for industrial control, monitoring, or complex data systems, the LTC1290BCN stands out as a reliable and efficient choice.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.6467 $58.6467
3+ $48.1204 $144.3612
4+ $46.6166 $186.4664
5+ $45.1128 $225.5640
6+ $43.6091 $261.6546
8+ $39.0978 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess