EN
  • EN
  • DE

LTC1296DCS

Part No LTC1296DCS
Manufacturer Linear Technology
Description Single Chip 12-Bit Data Acquisition System
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207363-LTC1296DCS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1296DCS CAD Model

Description

Product Overview: LTC1296DCS from Linear Technology

The LTC1296DCS is a high-performance, low-power 12-bit data acquisition system from Linear Technology, designed to provide precise digital conversion of analog signals in a compact, surface-mount package. This versatile product is an ideal choice for a wide range of applications, including process control, data acquisition systems, and battery-operated instruments.

Key Features

  • High Resolution: The LTC1296DCS offers a 12-bit successive approximation analog-to-digital converter (ADC), ensuring high-resolution measurements for precise data collection.
  • Low Power Consumption: Optimized for power-sensitive applications, this ADC operates on a single 5V supply and features an automatic shutdown mode to conserve power when not in active use.
  • Integrated Sample-and-Hold: The device includes a sample-and-hold circuit, which allows the ADC to accurately capture analog signals even in the presence of noise or fluctuating input signals.
  • Dual Channel Input: With two single-ended or one differential input, the LTC1296DCS provides flexibility for various measurement configurations.
  • Serial Interface: The device uses a simple three-wire serial interface, compatible with SPI, QSPI™, and MICROWIRE™ protocols, making it easy to integrate into digital systems.
  • Surface-Mount Package: Housed in a compact 16-pin narrow SO package, the LTC1296DCS is suitable for space-constrained applications.

Applications

The LTC1296DCS is versatile enough to be used in a multitude of applications that require accurate analog-to-digital conversion. It is particularly well-suited for:

  • Portable Instrumentation
  • Industrial Process Control Systems
  • Data Logging Devices
  • Battery-operated Devices
  • Medical and Scientific Instruments

Reliability and Performance

Linear Technology is renowned for its commitment to reliability and performance, and the LTC1296DCS is no exception. This product is built to meet the stringent requirements of demanding environments, ensuring consistent performance and long-term durability.

For more detailed information, including operating parameters and electrical characteristics, please refer to the LTC1296DCS datasheet.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.0085 $66.0255
7+ $18.0584 $126.4088
10+ $17.4948 $174.9480
14+ $16.9300 $237.0200
18+ $16.3652 $294.5736
24+ $14.6731 $352.1544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess