EN
  • EN
  • DE

LTC1297CCN8

Part No LTC1297CCN8
Manufacturer Linear Technology
Description Single Chip 12-Bit Data Acquisition Systems
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207366-LTC1297CCN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1297CCN8 CAD Model

Description

Linear Technology LTC1297CCN8: 12-Bit Data Acquisition System

The LTC1297CCN8 is a highly integrated data acquisition system from Linear Technology, designed for precision measurement applications. This compact, 12-bit Serial I/O, Sampling A/D Converter is suitable for a wide range of applications including process control, medical devices, robotics, and industrial automation systems.

Featuring a successive approximation register (SAR) architecture, the LTC1297CCN8 ensures rapid and accurate data conversion with a sample rate of up to 46,000 samples per second. The device operates with a single 5V power supply, minimizing power consumption and making it ideal for portable and battery-powered equipment.

With its 8-pin DIP package, the LTC1297CCN8 is easy to integrate into existing designs. The converter includes a differential analog input, allowing for the measurement of both unipolar and bipolar signals, thus providing greater flexibility in signal acquisition. The input range can be programmed to 0V to 5V or ±2.5V, accommodating a variety of signal levels.

The LTC1297CCN8 also features a simple three-wire serial interface that is SPI and MICROWIRE compatible, making it easy to communicate with microcontrollers and digital systems. The device also includes a sample-and-hold circuit, ensuring accurate sampling of analog signals even in the presence of noise or fluctuating signals.

One of the key advantages of the LTC1297CCN8 is its auto shutdown feature, which reduces power consumption between conversions to just 10µW, a critical feature for power-sensitive applications. Additionally, the device's no latency design means that data is available immediately after conversion, with no delay between conversions.

In summary, the LTC1297CCN8 from Linear Technology is a versatile and efficient solution for precise data acquisition needs. Its combination of high-speed, low-power operation, and easy interfacing makes it a top choice for engineers and designers looking to enhance the performance and reliability of their systems.

For detailed specifications and application guidance, refer to the LTC1297CCN8 datasheet and Linear Technology's support documentation.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess