EN
  • EN
  • DE
  • IT

LTC1326CS8/TR

Part No LTC1326CS8/TR
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC PREC TRPL SUPPLY MONITR 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.118V, 4.725V, Adj
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 072449-LTC1326CS8/TR
Ultra Librarian 3D Model Ultra Librarian LTC1326CS8/TR CAD Model

Description

Product Overview: LTC1326CS8/TR

The LTC1326CS8/TR from Linear Technology is a precision triple supply monitor that plays a critical role in system reliability and protection. Designed to monitor multiple supply voltages, this product ensures that the system operates within specified voltage levels, thus safeguarding the system against damage due to power supply fluctuations.

Key Features

  • Triple Voltage Monitoring: The LTC1326CS8/TR is capable of monitoring three voltage thresholds, making it ideal for systems with multiple power supply requirements.
  • Adjustable Reset Thresholds: The device features adjustable reset thresholds for each monitored voltage, allowing for a high level of customization to match specific system needs.
  • Low Power Consumption: With its low operating current, the LTC1326CS8/TR is an energy-efficient choice for power-sensitive applications.
  • Reset Timeout: It includes a built-in delay on its reset output, which can be set by an external capacitor, providing flexibility in controlling the reset timing.
  • Guaranteed Reset: The device guarantees a reset signal to the host processor whenever any of the monitored voltages fall below their respective thresholds, ensuring the system's safe operation.
  • Supply Voltage Range: It operates over a wide supply voltage range, accommodating various system designs and requirements.
  • Compact Package: The LTC1326CS8/TR comes in an 8-lead narrow SO package, which is suitable for space-constrained applications.

Applications

The LTC1326CS8/TR is ideal for a wide range of applications that require reliable voltage monitoring, such as:

  • Computers and Servers
  • Telecommunications Equipment
  • Industrial Systems
  • Embedded Systems
  • Portable/Battery-Powered Devices

Quality and Reliability

Linear Technology, known for its commitment to high-quality products, ensures that the LTC1326CS8/TR meets stringent standards for performance and reliability. This product is designed for those who require a robust and reliable solution for their critical power monitoring needs.

In summary, the LTC1326CS8/TR from Linear Technology is an essential component for systems that need precise monitoring of multiple power supplies. Its adjustable thresholds, low power consumption, and guaranteed reset functionality make it a versatile and dependable choice for a broad array of applications.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $0.8121
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL TSOT23-8
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.8896
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.1409
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.7872
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Open Drain or Open Collector 1 Channel 3-SSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to $5.3294

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9237 $63.3896
16+ $7.4221 $118.7536
24+ $7.1714 $172.1136
34+ $6.6699 $226.7766
44+ $6.4192 $282.4448
55+ $6.1684 $339.2620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,910 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess