EN
  • EN
  • DE

LMKNOCONN

Part No LMKNOCONN
Manufacturer Pulse
Catalog RF Accessories
Description ANTENNA CABLE LM MT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bag
Product Status Active
Accessory Type Antenna Cable
For Use With/Related Products Antennas
Ultra Librarian 3D Model Ultra Librarian LMKNOCONN CAD Model

Description

NULL

You May Also Be Interested in

TYCLON
Impedance Matching Pad N 50 Ohm an Coaxial Distributor. Stripline type 2 distributor with N50Ω jack. It features a impedance 50Ω, operates up to 40~900MHz, and an excellent V.S.W.R 1.3(Max.) at 40~900MHz. The contact is made of Silver Plating, while the body is Nickel Plating.
Need more? Email Us
TE Connectivity
ACCY MIRROR MNT 3/4 RT ANGLE
Need more? Email Us
LS
TE Connectivity
SUB 3/8 SPRING
Need more? Email Us
Pulse
BASE MOUNT KIT, 144 - 512 MHZ, .
Need more? Email Us
TE Connectivity
SURGE PROTECTOR BULKHEAD
Need more? Email Us
TYCLON
50 Ohm N Plug to 75 Ohm Jack an Impedance Converter. Impedance converter for N50Ω plug to N75Ω jack. It features a operates up to 3GHz, and an excellent V.S.W.R 1.2(Max.) at DC~3GHz. Withstanding temperatures from -10~+40℃. The contact is made of Gold Plating, while the body is Nickel Plating. Rated Power is 0.5W.
Need more? Email Us
TYCLON
BNC-0301T is an Impedance Converter. Impedance converter from BNC50Ω plug to BNC75Ω jack. It features a operates up to 3.5GHz, and an excellent V.S.W.R 1.2(Max.) at DC~2GHz、1.2(Max.) at 2~3.5GHz. Withstanding temperatures from -10~+40℃. The contact is made of Gold Plating, while the body is Nickel Plating. Rated Power is 0.5W.
Need more? Email Us
TYCLON
an N Coaxial Surge Arresters.
Need more? Email Us
TE Connectivity
BASE MAGN 50MM 13.1' CBL RP-SMA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess