EN
  • EN
  • DE
  • IT

LTC1334CG

Part No LTC1334CG
Manufacturer Linear Technology
Description Single 5V RS232/RS485 Multiprotocol Transceiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207398-LTC1334CG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1334CG CAD Model

Description

The LTC1334CG from Linear Technology is a highly versatile and robust integrated circuit designed for advanced communication systems. It is a multi-protocol transceiver that provides interface solutions for RS232, RS485, and RS422 communication standards, making it a perfect fit for a wide range of applications in industrial, telecommunications, and networking sectors.

Key Features

  • Multi-Protocol Support: The LTC1334CG supports RS232, RS485, and RS422 protocols, allowing for easy integration into various systems without the need for multiple transceivers.
  • High-Speed Operation: This transceiver is capable of operating at high speeds, ensuring efficient data transmission for time-sensitive applications.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC1334CG helps to reduce overall power consumption, making it ideal for battery-powered or energy-conscious designs.
  • Enhanced ESD Protection: It includes built-in electrostatic discharge (ESD) protection, providing resilience against accidental static electricity damages.
  • Flexible Power Supply: The device can operate with a single 5V power supply, simplifying the power design of the overall system.

Applications

The LTC1334CG's versatility makes it suitable for a variety of applications, including:

  • Industrial Control Systems
  • Data Acquisition Systems
  • Network Equipment
  • Point of Sale Terminals
  • Telecommunications Infrastructure

Reliability and Quality

Linear Technology is known for its commitment to quality and reliability, and the LTC1334CG is no exception. It is built to meet the stringent requirements of industrial and commercial environments, ensuring long-term reliability and performance.

Package Information

The LTC1334CG is available in a 36-pin SSOP (Shrink Small Outline Package) that offers a compact footprint while still providing excellent thermal performance and easy integration into PCB designs.

In summary, the LTC1334CG from Linear Technology is a comprehensive solution for systems requiring reliable multi-protocol serial communication. Its combination of high-speed operation, low power consumption, and robust ESD protection makes it an excellent choice for designers looking to enhance their communication interfaces.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.5174 $70.0696
10+ $14.3734 $143.7340
14+ $13.9242 $194.9388
20+ $13.4751 $269.5020
25+ $13.0258 $325.6450
34+ $11.6784 $397.0656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 202 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess