EN
  • EN
  • DE

LT3480EDD#PBF

Part No LT3480EDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A 10DFN / Conv DC-DC 3.6V to 36V Synchronous Step Down Single-Out 0.79V to 20V 2A Automotive 10-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.6V
Voltage Input MAX 36V
Output Voltage 0.79V
Output Voltage MAX 20V
Output Current 2A
Frequency - Switching 200kHz ~ 2.4MHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 125°C (TJ)
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 781045-LT3480EDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3480
Introduction Date January 22, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3480EDD#PBF CAD Model

Description

LT3480EDD#PBF - Step-Down Regulator from Linear Technology

The LT3480EDD#PBF is a robust, high-efficiency, monolithic step-down regulator from Linear Technology, designed to provide precise voltage regulation in a compact package. This versatile component is ideal for a wide range of applications, including portable devices, automotive systems, industrial controls, and distributed power systems. Its small footprint and high level of integration make it a popular choice for designers looking to optimize space without sacrificing performance.

Key Features:

  • Adjustable Output Voltage: The LT3480EDD#PBF allows users to adjust the output voltage to meet the needs of various applications, ensuring versatility and adaptability.
  • Wide Input Voltage Range: This regulator can operate with an input voltage range from 4V to 36V, making it suitable for both low and high voltage sources.
  • Integrated Boost Diode: The inclusion of an integrated boost diode reduces the need for external components, simplifying design and reducing overall system cost.
  • High Efficiency: With its high-efficiency design, the LT3480EDD#PBF minimizes power loss and heat generation, which is crucial for maintaining performance in thermally sensitive applications.
  • Thermal Protection: The device features thermal shutdown protection to safeguard against overheating, ensuring reliable operation under various conditions.
  • Small Package: Housed in a 10-lead (3mm x 3mm) DFN package, the LT3480EDD#PBF is designed for space-constrained applications.
  • Frequency Foldback and Burst Mode® Operation: These features help to improve efficiency at light loads and reduce standby power consumption.

Applications:

  • Portable Electronics
  • Automotive and Industrial Supplies
  • Distributed Power Systems
  • Telecommunications Infrastructure

The LT3480EDD#PBF is a testament to Linear Technology's commitment to providing high-quality power management solutions. Its comprehensive feature set, combined with its compact size, makes it an excellent choice for designers who require a reliable, efficient, and space-saving voltage regulation solution.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5910 $50.2740
34+ $2.9464 $100.1776
53+ $2.8544 $151.2832
73+ $2.7623 $201.6479
94+ $2.6702 $250.9988
126+ $2.3940 $301.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,980 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess