The SP6641BEK-L-3.3 is a 3.3V fixed-output voltage regulator manufactured by Exar Corporation. It's designed to deliver a stable and reliable power source for a variety of electronic devices. As part of the Exar power management ICs family, the SP6641BEK-L-3.3 is known for its energy efficiency and robust design.
Applications
- Microcontroller Power Supply: Provides a stable 3.3V supply to microcontrollers in embedded systems.
- Memory Power Supply: Powers volatile memories such as SRAM and DRAM.
- Logic Circuits: Powers digital logic gates and other digital circuits operating at 3.3V.
- Portable Electronics: Powers handheld devices, such as smartphones, tablets, and portable media players.
- Communication Interfaces: Powers serial communication interfaces, such as UART and SPI.
Features
- Fixed 3.3V Output Voltage: Provides a stable and precise 3.3V regulated output.
- High Efficiency: Minimizes power dissipation, extending battery life in portable applications.
- Over-Current Protection: Protects the regulator and the load from excessive current draw.
- Thermal Shutdown Protection: Prevents damage from overheating by shutting down the regulator when the junction temperature exceeds a safe limit.
- Low Dropout Voltage: Ensures regulation even with a low input voltage, maximizing battery life in portable devices.
- Enable/Disable Control: Allows the regulator to be turned on or off to conserve power.
Benefits
- Stable and Reliable Power: Provides a consistent 3.3V supply to critical components, improving system stability.
- Extended Battery Life: High efficiency minimizes power consumption, extending battery life in portable applications.
- Simplified Design: Fixed output voltage and integrated protection features simplify power supply design.
- Protection Against Damage: Over-current protection and thermal shutdown prevent damage to the regulator and the load.
- Reduced System Cost: Integration of key features reduces the need for external components, lowering overall system cost.
Additional Details
The SP6641BEK-L-3.3 is commonly available in a compact surface-mount package, suitable for high-density circuit board layouts. The device requires minimal external components for operation, further simplifying design and reducing board space. The 'L' designation might indicate a specific package or feature variation, so consulting the official datasheet is important. Detailed specifications regarding input voltage range, output current capability, and thermal resistance can be found in the Exar Corporation datasheet for this part. It is crucial to consult the datasheet for specific application requirements and design guidelines.