EN
  • EN
  • DE

LM3370SDX-3013/NOPB

Part No LM3370SDX-3013/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Dual Synchronous Step-Down DC-DC Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 2
Input Voltage MIN 2.7V
Voltage Input MAX 5.5V
Output Voltage 1.2V, 2.5V
Output Current 600mA
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Operating Temperature Range -30°C ~ 85°C (TA)
Mounting SMD
Package 16-WFDFN Exposed Pad
Manufacturer Package 16-WSON (5x4)
Win Source Part Number 1198708-LM3370SDX-3013/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM3370SDX-3013
Introduction Date November 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM3370SDX-3013/NOPB CAD Model

Description

Product Overview: LM3370SDX-3013/NOPB from Texas Instruments

The LM3370SDX-3013/NOPB is a highly versatile, efficient, and compact integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This component is part of TI's extensive family of power management devices and is specifically tailored for applications requiring a stable and reliable negative voltage regulator.

Key Features

  • Output Voltage: The LM3370SDX-3013/NOPB provides an adjustable output voltage that can be set from -1.2V to -37V, making it suitable for a wide range of applications that require a negative supply voltage.
  • Output Current: Capable of delivering up to 1.5A of load current, this IC can drive a substantial load, catering to both high and low power requirements.
  • Thermal Regulation: Equipped with thermal overload protection, the device ensures reliable operation by shutting down in the event of excessive heat, thereby protecting the IC and the application from potential damage.
  • Current Limiting: The built-in current limiting feature safeguards the IC and the load from overcurrent conditions, enhancing system reliability.
  • Package Type: The LM3370SDX-3013/NOPB comes in a small-outline transistor (SOT-223) package, which is suitable for space-constrained applications and ensures efficient thermal performance.

Applications

The LM3370SDX-3013/NOPB is a highly adaptable component that can be used in various applications, including:

  • Power supplies for analog and digital circuits requiring negative voltage.
  • Automotive electronics where a stable negative voltage rail is crucial.
  • High-performance audio applications for op-amp biasing.
  • Industrial control systems that operate on negative supply rails.
  • Telecommunications equipment with negative voltage requirements.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM3370SDX-3013/NOPB is no exception. This IC is RoHS compliant and is designated with the NOPB (No Lead (Pb)) suffix, indicating lead-free construction. Moreover, the device's performance is guaranteed over a wide range of operating temperatures, making it suitable for industrial and automotive-grade applications where reliability is paramount.

In summary, the LM3370SDX-3013/NOPB from Texas Instruments is a robust, flexible, and efficient solution for applications requiring a negative voltage regulator. Its ability to deliver stable output voltage and current, along with its protection features, makes it an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess