EN
  • EN
  • DE

LTC1402CGN

Part No LTC1402CGN
Manufacturer Linear Technology
Description Serial 12-Bit, 2.2Msps Sampling ADC with Shutdown
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207463-LTC1402CGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1402CGN CAD Model

Description

The LTC1402CGN is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) produced by Linear Technology, a company known for its expertise in the design and manufacture of a broad range of high-performance analog integrated circuits.

Key Features

  • Resolution: This ADC offers a 12-bit resolution, providing the precision required for demanding applications where accurate analog-to-digital conversion is critical.
  • Sampling Rate: The LTC1402CGN has a sampling rate of up to 2.8Msps (million samples per second), making it suitable for high-speed data acquisition and signal processing tasks.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low power consumption, making it ideal for battery-powered devices and portable applications.
  • Input Range: It features a wide input range that can accommodate various signal levels, adding to its versatility in different system designs.
  • Interface: The device includes a Serial Peripheral Interface (SPI), allowing for easy integration with microcontrollers and digital systems.
  • Package: It comes in a compact 16-pin SSOP package, which is conducive to space-constrained applications.

Applications

The LTC1402CGN is well-suited for a variety of applications, including:

  • Medical instrumentation
  • Industrial process control
  • Data acquisition systems
  • Communication systems
  • Automotive electronics

Quality and Reliability

Linear Technology ensures that the LTC1402CGN meets the highest quality and reliability standards. The device undergoes rigorous testing and quality control measures to guarantee performance in even the most challenging environments.

Technical Support and Resources

Linear Technology provides extensive technical support and resources for the LTC1402CGN. Designers can access a wide range of documentation, including datasheets, reference designs, and application notes to facilitate the integration of the ADC into their projects.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess