EN
  • EN
  • DE

LTC1405CGN

Part No LTC1405CGN
Manufacturer Linear Technology
Description 12-Bit, 5Msps, Sampling ADC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207472-LTC1405CGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1405CGN CAD Model

Description

Linear Technology LTC1405CGN Product Overview

The LTC1405CGN is a cutting-edge analog-to-digital converter (ADC) from Linear Technology, designed to deliver high-performance data conversion in a compact SSOP-28 package. This 14-bit, 105Msps ADC is a perfect solution for applications that require high-speed data acquisition, precise measurement, and reliable performance under varying conditions.

Key Features

  • High Resolution: The LTC1405CGN offers a 14-bit resolution, enabling it to capture fine details in the signal it converts, making it ideal for precision applications.
  • Fast Sampling Rate: With a sampling rate of 105Msps (mega samples per second), this ADC is well-suited for high-frequency signal processing tasks.
  • Low Power Consumption: Despite its high-speed performance, the LTC1405CGN is designed for efficiency, with a low power consumption that makes it suitable for portable and battery-powered devices.
  • Easy Interface: The device features a parallel CMOS or ECL-compatible digital output, which facilitates easy interfacing with a variety of microprocessors and digital systems.
  • On-Chip Reference: An integrated reference voltage circuit simplifies the design process by reducing the need for external components.

Applications

The LTC1405CGN is versatile and can be used in a wide range of applications, including:

  • Medical Imaging Systems
  • High-speed Data Acquisition Systems
  • Digital Oscilloscopes
  • Communications Systems
  • Radar and Satellite Systems

Reliability and Quality

Linear Technology is known for its commitment to quality and reliability, and the LTC1405CGN is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring consistent performance and durability.

Conclusion

Overall, the LTC1405CGN from Linear Technology stands out as a superior choice for engineers and designers looking for a high-speed, high-resolution ADC. Its combination of speed, precision, and low power consumption packaged in a convenient SSOP-28 form factor makes it an excellent choice for advanced electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess