EN
  • EN
  • DE

LTC1414CGN

Part No LTC1414CGN
Manufacturer Linear Technology
Description 14-Bit, 2.2Msps, Sampling A/D Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207494-LTC1414CGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1414CGN CAD Model

Description

LTC1414CGN - A High-Performance Analog-to-Digital Converter

The LTC1414CGN is a cutting-edge analog-to-digital converter (ADC) developed by Linear Technology, a company renowned for its high-performance integrated circuits. This 14-bit ADC is designed to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of applications that require precise digital representations of analog signals.

One of the standout features of the LTC1414CGN is its high sampling rate of up to 2.8 Msps (mega samples per second), which allows it to handle high-speed signals without sacrificing accuracy. This makes it suitable for demanding applications such as medical imaging, high-speed data acquisition, and digital communication systems.

The LTC1414CGN operates from a single 5V power supply, simplifying the power design in systems where power efficiency is a concern. It also features a differential input range of ±2.5V, providing the flexibility to work with a variety of signal levels directly without the need for external signal conditioning.

With its no missing codes performance and an impressive Signal-to-Noise Ratio (SNR), the LTC1414CGN ensures that the digital output closely matches the original analog signal. This high level of precision is crucial for applications where data integrity and accuracy are paramount.

The LTC1414CGN comes in a 28-pin SSOP package, which is compact and surface-mountable, thus saving valuable board space and making it a great choice for space-constrained applications. It also features an SPI-compatible serial interface, which allows for easy integration with microcontrollers and digital signal processors.

Linear Technology has equipped the LTC1414CGN with additional features such as a sleep mode for power savings during idle periods, and a TAG output that indicates the start of conversion, further enhancing its utility in complex, multi-channel systems.

In summary, the LTC1414CGN from Linear Technology is a high-performance, 14-bit ADC that offers fast sampling rates, high accuracy, and a range of features designed to facilitate easy integration into a variety of high-speed and precision-demanding applications.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess