EN
  • EN
  • DE

LTC1419IG

Part No LTC1419IG
Manufacturer Linear Technology
Description 14-Bit, 800ksps Sampling A/D Converter with Shutdown
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207510-LTC1419IG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1419IG CAD Model

Description

The LTC1419IG is a high-performance, low-power, 14-bit analog-to-digital converter (ADC) designed by Linear Technology, which is now part of Analog Devices. This precision ADC is well-suited for a wide range of applications, including medical instrumentation, industrial process control, and data acquisition systems, where accuracy and stability are of utmost importance.

Key Features

  • Resolution: The LTC1419IG offers a 14-bit resolution, ensuring high precision in the digital representation of analog signals.
  • Sampling Rate: It provides a fast sampling rate of up to 800 kilosamples per second (ksps), enabling it to handle high-speed signals without significant latency.
  • Input Range: The device features a pseudo-differential unipolar input range of 0V to 5V, making it compatible with a variety of sensor outputs and signal levels.
  • Low Power Consumption: With a typical power consumption of just 150mW, the LTC1419IG is optimized for power-sensitive applications.
  • No Missing Codes: Guaranteed no missing codes over temperature ensures reliable performance under varying environmental conditions.
  • On-Chip Sample-and-Hold: The integrated sample-and-hold circuit allows for precise timing and simplifies system design by reducing the need for external components.
  • Interface: The ADC features a user-friendly, parallel digital interface that can easily connect to microprocessors or digital signal processors (DSPs).

Package and Reliability

The LTC1419IG is offered in a 28-lead SSOP package, which is designed for space-constrained applications. The 'IG' suffix in the part number indicates an industrial-grade temperature range, providing reliable operation from -40°C to +85°C. This robust temperature range ensures that the LTC1419IG can perform consistently in harsh industrial environments.

Conclusion

Overall, the LTC1419IG from Linear Technology is an excellent choice for designers looking for a high-precision ADC with fast sampling rates and low power consumption. Its robust feature set and reliable performance make it an ideal component for a multitude of applications that require accurate analog-to-digital conversion.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess