Linear Technology LTC1433IGN Product Overview
The LTC1433IGN is a high-performance, low-dropout linear regulator designed by Linear Technology, now part of Analog Devices, renowned for their precision electronic components. This regulator is well-suited for applications requiring a stable and clean power supply, such as sensitive analog circuits, microprocessor systems, and portable electronic devices.
Key Features:
- Adjustable Output: The LTC1433IGN offers an adjustable output voltage, allowing designers to tailor the output to the specific needs of their application, ranging from 1.24V to 20V.
- Low Dropout Voltage: With a low dropout voltage, this regulator maintains its regulation with minimal difference between the input and output voltages, making it efficient for systems with a narrow input-output voltage gap.
- High Output Current: Capable of delivering up to 500mA of output current, the LTC1433IGN can power a wide range of components, from small sensors to larger digital ICs.
- Stable with Low ESR Capacitors: The regulator is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than traditional electrolytic capacitors, providing better transient response and reliability.
- Thermal Protection: Integrated thermal protection ensures that the LTC1433IGN shuts down before overheating, safeguarding the regulator and the system from potential thermal damage.
- Current Limiting: Built-in current limiting protects the device and the load from overcurrent conditions.
Applications:
- Portable Electronics
- Microprocessor Power Supplies
- Wireless and DSL Modems
- Battery-Powered Systems
- Industrial Power Supplies
- Automotive Electronics
The LTC1433IGN is available in a 16-lead SSOP package, offering a compact solution for space-constrained applications. Its combination of features, including low dropout performance, high output current capability, and thermal protection, make it a versatile choice for engineers and designers looking to ensure a reliable power supply for their electronic devices.