Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 8A
VCEO Maximum Collector-Emitter Breakdown Voltage 400V
Max Vce (sat) 2V @ 2A, 8A
Collector Cut-off Current(Max) 100μA
Typical Gain (hFE) (Min) 8 @ 5A, 5V
Maximum Power Dissipation 80W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220
Win Source Part Number 093848-ST13007
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ST13007 CAD Model

Description

The ST13007 from STMicroelectronics is a high-voltage, fast-switching NPN power transistor that is designed to address a wide range of applications requiring high switching speeds and high voltage capabilities. This device is particularly well-suited for electronic ballasts, flyback and forward single-ended converters, and switching regulators, making it a versatile component for power management solutions.

Key Features

  • High Voltage Capability: The ST13007 can handle high voltages, with a collector-emitter voltage (Vceo) of up to 400V, providing a comfortable margin for applications operating in high voltage environments.
  • High Switching Speed: With a transition frequency (fT) of 4 MHz, this transistor is capable of fast switching, which is essential for efficient power conversion and reduced switching losses.
  • High Current Handling: The device can handle a continuous collector current (Ic) of up to 8A, making it suitable for high power applications.
  • Low Saturation Voltage: The low collector-emitter saturation voltage (Vce(sat)) minimizes on-state power dissipation, contributing to overall system efficiency.

Applications

The ST13007 is ideal for a range of applications, including:

  • Electronic Ballasts for Fluorescent Lighting
  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Power Inverters
  • Motor Control Circuits

Reliability and Safety

The device is built to ensure reliability and safety under harsh conditions. It features an integrated second breakdown protection that provides robustness against destructive failure modes often encountered in high voltage applications. Additionally, the ST13007 is compliant with RoHS and Halogen-Free standards, underlining STMicroelectronics' commitment to environmental sustainability.

Technical Specifications

Parameter Value Collector-Emitter Voltage (Vceo) 400V Collector Current (Ic) 8A Transition Frequency (fT) 4 MHz Collector-Emitter Saturation Voltage (Vce(sat)) Typically

For more detailed information, datasheets, and support, visit the STMicroelectronics official website.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si / Bipolar (BJT) Transistor
Lowest to $0.8150
ECAD model for BC856BQ
Panjit
TRANS NPN 45V 0.5A SOT23
Lowest to $0.0367
ECAD model for BC817-40-AU_R1_000A1
Nexperia USA Inc.
TRANS PNP 20V 2A 3HUSON
Need more? Email Us
ECAD model for BC69-25PA,115
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.3W 0.1A -50V Transi / Bipolar (BJT) Transistor
Lowest to $0.0242
ECAD model for BC857BQ
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si / Bipolar (BJT) Transistor
Lowest to $0.0384
ECAD model for MMBTA06Q
Central Semiconductor Corp
TRANS NPN 40V 0.2A SOT23 / Bipolar (BJT) Transistor NPN 40 V 200 mA 300MHz 350 mW Surface Mount SOT-23
Need more? Email Us
ECAD model for CMPT3904E TR PBFREE
Nexperia USA Inc.
MJD31CA/SOT428/DPAK
Lowest to $0.9091
ECAD model for MJD31CAJ
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT223 T&
Lowest to $4.3985
ECAD model for ZX5T851GQTC
Diodes Incorporated
TRANS NPN 160V 0.2A SOT323
Lowest to $4.4319
ECAD model for MMST5551Q-7-F

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0255 $60.7650
70+ $1.6620 $116.3400
105+ $1.6100 $169.0500
145+ $1.5581 $225.9245
190+ $1.5062 $286.1780
250+ $1.3504 $337.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 215 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention