EN
  • EN
  • DE

LTC1443CS#PBF

Part No LTC1443CS#PBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP W/REF LOWPWR QUAD 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type with Voltage Reference
Number of Elements 4
Output Type CMOS, TTL
Supply Voltage - Operating 2 V to 11 V, ±1 V to 5.5 V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Output (Typ) 0.015mA @ 5V
Current - Quiescent (Max) 8.5μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 12μs
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1060710-LTC1443CS#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1443CS#PBF CAD Model

Description

The LTC1443CS#PBF is a high-precision dual comparator manufactured by Linear Technology, renowned for their expertise in analog integrated circuits and power management solutions. This component is an integral part of electronic systems requiring accurate voltage comparisons and decision-making functions.

Key Features

  • Integrated Reference: The LTC1443CS#PBF comes with a precision 2.5V reference, providing a stable voltage for accurate comparisons.
  • Dual Comparators: With two independent comparator units, it allows simultaneous comparison of different input signals, making it versatile for a wide range of applications.
  • Low Power Consumption: Designed for power-sensitive applications, it features low power consumption, which is critical for battery-operated devices.
  • Fast Response Time: The device boasts a rapid response time, ensuring quick decision-making in systems that require high-speed operations.
  • Push-Pull Outputs: The comparators have push-pull outputs that can drive loads directly without the need for additional pull-up resistors.

Applications

The LTC1443CS#PBF is suitable for a variety of applications including:

  • Battery monitoring systems
  • Threshold detection and level shifting
  • Window comparators
  • Zero-crossing detectors
  • Automotive electronics
  • Portable instrumentation

Technical Specifications

The device is offered in a 16-pin narrow SO package, ensuring compactness for space-constrained applications. It operates over a wide supply voltage range and is characterized for operation from -40°C to 85°C, making it reliable in extreme environments.

Quality and Reliability

Linear Technology's LTC1443CS#PBF is designed to meet the stringent requirements of industrial and automotive applications. The product adheres to high-quality standards, ensuring long-term reliability and performance.

Ordering Information

The part number LTC1443CS#PBF indicates the device is provided in a lead-free, plastic surface-mount package. For detailed ordering and shipping information, consult the manufacturer's datasheet and product resources.

You May Also Be Interested in

Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess