NXP 2PC4617 High-Speed Switching Diode
The NXP 2PC4617 is a high-speed switching diode designed to fulfill a wide range of requirements in modern electronic devices. This versatile diode is an essential component for engineers and designers looking for efficient and reliable performance in their circuit designs.
Key Features
- High-Speed Switching: The 2PC4617 is capable of very fast switching speeds, making it suitable for high-frequency applications.
- Low Forward Voltage: It has a low forward voltage drop, which enhances its efficiency and reduces power losses in circuits.
- Low Capacitance: The diode's low capacitance is ideal for high-speed switching and minimizes the effect on signal integrity.
- Surface Mount Package: Available in a small SOT23 package, it is suitable for automated assembly processes and helps save space on printed circuit boards (PCBs).
Applications
The NXP 2PC4617 is commonly used in a variety of applications where high-speed switching is required. These include:
- Inverter circuits
- Protection circuits
- High-frequency rectification
- Signal processing
- Switching power supplies
Product Specifications
| Parameter |
Value |
| Package |
SOT23 |
| Maximum Repetitive Reverse Voltage (VRRM) |
50 V |
| Forward Continuous Current (IF) |
150 mA |
| Power Dissipation (PD) |
250 mW |
The NXP 2PC4617 is designed to meet the stringent requirements of modern electronic systems, providing reliable and efficient performance. Whether you are designing a new product or upgrading an existing one, the 2PC4617 is a great choice for high-speed switching applications.