EN
  • EN
  • DE

AD580LH

Part No AD580LH
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description High Precision, 2.5 V IC Reference
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Bulk
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 10mA
Tolerance ±0.4%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 8μVp-p
Voltage - Input 4.5 V ~ 30 V
Operating Supply Current 1.5mA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package TO-205AA, TO-5-3 Metal Can
Manufacturer Package TO-52-3
Win Source Part Number 1136536-AD580LH
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD580
Introduction Date October 26, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD580LH CAD Model

Description

The AD580LH from Analog Devices Inc. is a high precision, low drift, micropower voltage reference in a hermetically sealed package. This integrated circuit (IC) is designed to offer a stable and precise 2.5V output voltage with a tight initial tolerance of ±0.4% and a temperature coefficient as low as 10 ppm/°C over the full military temperature range.

Key Features

  • Output Voltage: Fixed 2.5V with high accuracy
  • Temperature Stability: Excellent performance with a temperature coefficient of 10 ppm/°C
  • Voltage Tolerance: Tight initial tolerance of ±0.4%
  • Package: Reliable hermetically sealed package for enhanced durability
  • Power Supply Range: Wide operating range from 4.5V to 30V
  • Low Quiescent Current: Suitable for battery-powered applications with a quiescent current of 1mA
  • Load Regulation: Superior load regulation characteristics

Applications

The AD580LH is an ideal component for precision data systems, analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other high-accuracy analog circuitry. Its stable voltage reference is crucial for applications in:

  • Instrumentation
  • Industrial Process Control Systems
  • Precision Data Acquisition Systems
  • Portable Battery-Powered Devices
  • High-end Audio Equipment

Product Specifications

Parameter Value
Output Voltage 2.5V ±0.4%
Temperature Coefficient 10 ppm/°C
Operating Temperature Range -55°C to +125°C
Supply Voltage Range 4.5V to 30V
Quiescent Current 1mA

With its robust feature set and high level of performance, the AD580LH voltage reference from Analog Devices Inc. is a reliable choice for professionals seeking consistency and accuracy in their electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.9642 $91.9284
3+ $37.7143 $113.1429
5+ $36.5357 $182.6785
6+ $35.3571 $212.1426
8+ $34.1786 $273.4288
10+ $30.6428 $306.4280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,235 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess