EN
  • EN
  • DE

ADN2872ACPZ

Part No ADN2872ACPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Laser Drivers
Description 3.3 V Dual-Loop, 50 Mbps to 3.3 Gbps Laser Diode Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Laser Diode Driver
Data Rate 3.3Gbps
Number of Channels 1
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 30mA
Current - Modulation 90mA
Current - Bias 100mA
Operating Temperature Range -40°C ~ 85°C
Package 24-WFQFN Exposed Pad, CSP
Manufacturer Package 24-LFCSP-WQ (4x4)
Mounting SMD
Win Source Part Number 1141071-ADN2872ACPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name ADN2872A
Introduction Date March 26, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADN2872ACPZ CAD Model

Description

ADN2872ACPZ - Limiting Amplifier by Analog Devices Inc.

The ADN2872ACPZ is a high-performance limiting amplifier designed and manufactured by Analog Devices Inc., an industry leader in high-performance semiconductors. This component is specifically engineered to deliver superior signal integrity in fiber optic communication systems and is an integral part of the signal chain in optical networks.

Encased in a compact 3mm x 3mm 16-lead LFCSP package, the ADN2872ACPZ offers a wide bandwidth and high gain, making it suitable for use in various applications including 10 Gbps Ethernet, Fiber Channel, and other high-speed data transmission protocols. Its design ensures that it can handle a broad range of data rates, making it a versatile choice for system designers.

The device features a typical input sensitivity of 5 mV, a small signal bandwidth greater than 7 GHz, and a large signal bandwidth greater than 1 GHz, ensuring that it can maintain signal fidelity even at high data rates. Moreover, the ADN2872ACPZ comes with integrated features such as loss of signal detection and output squelch functionality, which are critical for maintaining the integrity and reliability of communication systems.

One of the standout features of the ADN2872ACPZ is its ability to provide a constant output swing regardless of the input signal amplitude. This characteristic is essential for preventing signal degradation in optical networks, where maintaining a consistent signal strength is crucial for error-free data transmission.

Additionally, the device operates over a single power supply ranging from 3.135 V to 3.465 V, which allows for ease of integration into existing system designs without the need for additional power regulation components. The ADN2872ACPZ also offers power dissipation as low as 90 mW at 3.3 V, making it an energy-efficient option for power-sensitive applications.

Analog Devices Inc. has equipped the ADN2872ACPZ with robust electrostatic discharge (ESD) protection, ensuring its durability and longevity in the field. With its combination of high performance, integration, and reliability, the ADN2872ACPZ is an excellent choice for system designers looking to enhance the performance of their optical communication systems.

For detailed specifications, application circuits, and further information, designers and engineers are encouraged to consult the official datasheet and support documentation provided by Analog Devices Inc.

You May Also Be Interested in

Renesas Electronics America
ISL58800CRZ PB-FREE LASER DIODE / Laser Driver IC Channel
Lowest to $14.6893
Microsemi Corporation
IC LASER DRIVER OPTICAL
Need more? Email Us
Maxim Integrated
LASER DRIVER
Need more? Email Us
Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
2.7GBPS, LOW-POWERLASER DRIVERS
Need more? Email Us
M/A-Com Technology Solutions
IC LASER DRVR 3.1GBPS
Lowest to $8.1612
Maxim Integrated
LAN LASER DRIVER
Need more? Email Us
Maxim Integrated
LAN LASER DRIVER
Lowest to $81.8075
Intersil
EL6939 - LASER DIODE DRIVER WITH
Lowest to $5.3892

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9332 $65.5992
13+ $8.9709 $116.6217
20+ $8.6914 $173.8280
28+ $8.4107 $235.4996
36+ $8.1300 $292.6800
48+ $7.2892 $349.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess