EN
  • EN
  • DE

LTC1470CS8#TR

Part No LTC1470CS8#TR
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828601-LTC1470CS8#TR
Ultra Librarian 3D Model Ultra Librarian LTC1470CS8#TR CAD Model

Description

The LTC1470CS8#TR is a state-of-the-art low voltage Hot Swap controller designed by Linear Technology, now part of Analog Devices, to ensure safe board insertion and extraction in live systems. This compact, sophisticated device is encapsulated in an 8-lead narrow SO package, optimized for systems with a nominal voltage range of 1.8V to 6V, making it an ideal solution for a broad spectrum of applications, including portable, telecom, and computing systems.

Key Features

  • Wide Operating Range: The LTC1470CS8#TR operates efficiently across a broad voltage range from 1.8V to 6V, catering to various low voltage applications.
  • Electronic Circuit Breaker: It features an adjustable electronic circuit breaker function, providing overcurrent protection by limiting the inrush current during hot plugging.
  • Gate Drive for External N-Channel MOSFET: The device includes a gate drive for an external N-channel MOSFET, enabling it to control the power delivery to the load with precision.
  • Adjustable Slew Rate: Users can set the voltage slew rate according to their system requirements, which helps minimize inrush current and prevents system voltage drop.
  • Under-Voltage Lockout: It includes an under-voltage lockout feature that ensures the controller remains off until the input voltage is within an operational range, enhancing system reliability.

Applications

  • Portable Electronics
  • Telecommunications Infrastructure
  • Network Servers and Routers
  • Industrial Systems

Product Benefits

The LTC1470CS8#TR is engineered to maximize system uptime and protect against failures due to power surges or short circuits. Its precise control over the power delivery and its ability to seamlessly integrate into a variety of voltage domains make it a versatile choice for designers looking to enhance system safety without sacrificing performance. The tape and reel packaging designated by the #TR suffix ensures that the product is ready for automated assembly processes, further streamlining production and reducing manufacturing costs.

With its robust feature set and proven reliability, the LTC1470CS8#TR from Linear Technology stands out as a premier solution for managing hot swap events in low voltage environments.

You May Also Be Interested in

Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1698 $60.5094
7+ $16.5500 $115.8500
11+ $16.0326 $176.3586
15+ $15.5151 $232.7265
20+ $14.9988 $299.9760
26+ $13.4465 $349.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,740 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess