EN
  • EN
  • DE

CD74ACT112M

Part No CD74ACT112M
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF JK TYPE DUAL 1BIT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Flip Flop Element JK Type Bit Negative Edge 16-SOIC (0.154", 3.90mm Width)
Manufacturer Texas Instruments
Series 74ACT
Package Tube
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name 74ACT112
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number CD74ACT112ME4, CD74ACT112MG4, CD74ACT112M-ND, CD74ACT112ME4-ND, 296-32981-5, CD74ACT112MG4-ND
Quantity per package 40
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866141-CD74ACT112M
Ultra Librarian 3D Model Ultra Librarian CD74ACT112M CAD Model

Description

Product Overview: CD74ACT112M Dual J-K Flip-Flop by Texas Instruments

The CD74ACT112M from Texas Instruments is a high-performance CMOS logic Dual J-K Flip-Flop with set and reset capabilities. This integrated circuit is designed to operate at exceptionally high speeds while maintaining low power consumption. It is part of the ACT family, which is known for its advanced CMOS technology that offers a perfect balance between speed and power efficiency.

Key Features:

  • Dual J-K Flip-Flop Configuration: The device contains two independent J-K flip-flops with direct set and reset inputs, making it a versatile component for a wide range of applications such as counters, shift registers, and control circuits.
  • High-Speed Operation: The CD74ACT112M is characterized by its fast toggling frequency, ensuring rapid response times in critical applications.
  • Low Power Consumption: Despite its speed, the ACT series is designed to be energy-efficient, which is crucial for battery-powered and energy-sensitive systems.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 4.5V to 5.5V, providing design flexibility and compatibility with a variety of digital systems.
  • Output Drive Capability: The device can drive up to 24mA at the outputs, allowing it to interface with other logic families or drive light loads without additional buffering.
  • Schmitt-Trigger Action: The inputs have Schmitt-trigger action that enables the flip-flop to handle slower input rise and fall times, providing noise immunity and smoother operation.

Applications:

The CD74ACT112M is suitable for a broad spectrum of digital applications. It is commonly used in systems requiring high-speed and reliable data storage, transfer, and manipulation. Its typical applications include:

  • Data storage and retrieval systems
  • Communication systems
  • Processors and computing equipment
  • Control systems
  • Instrumentation and test equipment

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability. The CD74ACT112M is no exception, as it is manufactured under stringent conditions to ensure consistent performance and longevity. This product is available in a SOIC-16 package, providing a compact solution for space-constrained applications.

With its combination of speed, power efficiency, and robustness, the CD74ACT112M is an ideal choice for designers looking for a reliable flip-flop component that can meet the demands of modern digital circuits.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3865 $50.2450
320+ $0.3172 $101.5040
490+ $0.3073 $150.5770
675+ $0.2974 $200.7450
870+ $0.2874 $250.0380
1,165+ $0.2577 $300.2205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess