EN
  • EN
  • DE

74AUP1G74DC-Q100H

Part No 74AUP1G74DC-Q100H
Manufacturer Nexperia USA Inc.
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q100, 74AUP
Package Tape & Reel
Product Status Active
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 315 MHz
Max Propagation Delay @ V, Max CL 5.8ns @ 3.3V, 30pF
Trigger Type Positive Edge
Current - Output High, Low 4mA, 4mA
Voltage - Supply 0.8V ~ 3.6V
Current - Quiescent (Iq) 500 nA
Input Capacitance 0.6 pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 8-VSSOP
Package / Case 8-VFSOP (0.091", 2.30mm Width)
Base Product Number 74AUP1G74
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370947-74AUP1G74DC-Q100H
Ultra Librarian 3D Model Ultra Librarian 74AUP1G74DC-Q100H CAD Model

Description

The 74AUP1G74DC-Q100H is a D-type flip-flop integrated circuit (IC) designed for use in logic circuits that require set and reset functionality from Nexperia USA Inc.

  • Voltage Supply Range: 0.8V to 3.6V
  • Clock Frequency: 315MHz
  • Quiescent Current: 500nA
  • Output Current: 4mA high/low
  • Propagation Delay: 5.8ns maximum @ a voltage of 3.3V
  • Load Capacitance: 30pF maximum
  • Element Count: One
  • Bits per Element: One
  • Trigger Type: Positive Edge
  • Input Capacitance: 0.6pF
  • Series: 74AUP
  • Package: 8-VFSOP
  • Mounting Type: Surface Mount
  • Product Status: Active
  • REACH: Unaffected

You May Also Be Interested in

Texas Instruments
IC JK TYPE NEG TRG DUAL 14SOIC
Lowest to $0.2592
ON Semiconductor
Hex D Master-Slave Flip-Flop | IC FF D-TYPE SNGL 6BIT 20PLCC
Lowest to $3.7165
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.6199
ON Semiconductor
Differential Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $3.0533
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
ON Semiconductor
3-STATE Octal D-Type Latch . 3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4400
ON Semiconductor
3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.5047
ON Semiconductor
Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $1.7588
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.3172

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3931 $51.1030
310+ $0.3226 $100.0060
480+ $0.3125 $150.0000
665+ $0.3024 $201.0960
860+ $0.2923 $251.3780
1,145+ $0.2621 $300.1045
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess