EN
  • EN
  • DE

LTC1474CMS8-5

Part No LTC1474CMS8-5
Manufacturer Linear Technology
Description Low Quiescent Current High Efficiency Step-Down Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207604-LTC1474CMS8-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1474CMS8-5 CAD Model

Description

The LTC1474CMS8-5 is a high-efficiency, low quiescent current (IQ) step-down DC/DC converter brought to you by Linear Technology, a leader in the design and manufacturing of analog integrated circuits. This product is specifically designed to meet the needs of battery-operated systems by providing efficient power management, with an emphasis on extending battery life in portable devices.

Key Features:

  • High Efficiency: Capable of up to 96% power efficiency, the LTC1474CMS8-5 ensures minimal power loss during conversion, making it ideal for power-sensitive applications.
  • Low Quiescent Current: With an IQ of only 10µA, this DC/DC converter significantly reduces the drain on the battery when in standby mode, contributing to longer battery life.
  • Wide Input Voltage Range: The device can operate with an input voltage range from 3.6V to 25V, accommodating a variety of power sources and battery chemistries.
  • Adjustable Output Voltage: The output voltage is adjustable from 2.5V to the input voltage level, providing flexibility for different circuit requirements.
  • Current Mode Operation: Offers excellent line and load transient response.
  • Thermal Protection: Includes thermal shutdown to protect the device from overheating.
  • Compact Size: The LTC1474CMS8-5 comes in an MSOP-8 package, which is ideal for space-constrained applications.

Applications:

  • Portable Devices
  • Battery-Powered Equipment
  • Cellular Telephones
  • Handheld Instruments
  • Wireless and DSL Modems

The LTC1474CMS8-5 is an exemplary solution for designers looking to improve the power efficiency and battery life of their portable devices. Its robust feature set, including low quiescent current and high efficiency, makes it a versatile choice for a wide range of applications. Whether you're developing a new handheld device or looking to upgrade the power management system of an existing product, the LTC1474CMS8-5 from Linear Technology is sure to meet your needs.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7265 $52.1710
33+ $3.0577 $100.9041
51+ $2.9621 $151.0671
70+ $2.8666 $200.6620
91+ $2.7710 $252.1610
121+ $2.4844 $300.6124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess