EN
  • EN
  • DE

LTC1483IN8

Part No LTC1483IN8
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description Ultra-Low Power RS485 Low EMI Transceiver with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207633-LTC1483IN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1483IN8 CAD Model

Description

LTC1483IN8: Robust Half-Duplex RS485 Transceiver

The LTC1483IN8 is a high-performance half-duplex RS485 transceiver from Linear Technology, designed to provide reliable communication in harsh industrial environments. This transceiver is built to meet the demands of applications requiring differential data transmission, and it is particularly well-suited for long-distance and high-speed data communication in systems such as factory automation, process control, and other industrial networks.

Key Features

  • Electrical Specifications: The LTC1483IN8 operates on a single 5V supply and is capable of data rates up to 2.5Mbps. Its low power consumption makes it an ideal choice for power-sensitive applications.
  • Robust Protection: With integrated protection against high voltage transients, the device can withstand up to ±10kV electrostatic discharge (ESD) on the transceiver interface pins, ensuring enhanced robustness and reliability in the field.
  • Fail-Safe Design: The receiver has a fail-safe feature that guarantees a logic-high output if the inputs are open or shorted, or if they are connected to a terminated transmission line with no data being transmitted.
  • Thermal Shutdown: An internal thermal shutdown circuitry protects the LTC1483IN8 from damage due to excessive power dissipation.
  • Extended Temperature Range: This transceiver is designed to operate over an extended industrial temperature range from -40°C to 85°C, making it suitable for use in extreme conditions.

Package and Compatibility

The LTC1483IN8 is offered in an 8-pin PDIP package, which provides ease of integration into existing designs. Its industry-standard footprint ensures compatibility with a wide range of RS485 and RS422 transceivers, allowing for flexible design options and easy upgrades to existing systems.

Application Areas

With its robust feature set and high reliability, the LTC1483IN8 is an excellent choice for a variety of applications, including:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Remote Data Acquisition

In conclusion, the LTC1483IN8 from Linear Technology stands out as a durable and efficient solution for half-duplex RS485 communication, ensuring data integrity and system reliability in the most demanding industrial environments.

You May Also Be Interested in

Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess