EN
  • EN
  • DE

LTC1484CS8

Part No LTC1484CS8
Manufacturer Linear Technology
Description Low Power RS485 Transceiver with Receiver Fail-Safe
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207637-LTC1484CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1484CS8 CAD Model

Description

Linear Technology LTC1484CS8 - RS485/RS422 Transceiver

The LTC1484CS8 from Linear Technology is a high-speed transceiver for RS485 and RS422 communication protocols, designed to operate within a temperature range of 0°C to 70°C. This device is housed in an 8-lead SOIC package, offering a compact solution for facilitating robust serial communication in a variety of applications.

Key Features:

  • Interface Type: The LTC1484CS8 is designed for RS485 and RS422 interfaces, ensuring compatibility with industry-standard communication protocols.
  • Supply Voltage: It operates on a single 5V supply, making it suitable for many low-voltage applications.
  • Low Power Consumption: With a quiescent current of only 100µA, this transceiver is ideal for power-sensitive designs.
  • High-Speed Operation: Capable of data rates up to 2.5 Mbps, the LTC1484CS8 is suitable for high-speed data transmission requirements.
  • Enhanced ESD Protection: It features robust electrostatic discharge (ESD) protection, ensuring reliability and longevity in harsh electrical environments.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature prevents damage from overheating, enhancing the device's operational safety.
  • Differential Driver and Receiver: The device includes a differential driver and receiver, which allows for balanced data transmission that is less susceptible to noise and errors.
  • Fail-Safe Receiver: Even when the inputs are left open, shorted, or terminated but idle, the receiver's fail-safe feature guarantees a known output state.

Applications:

The LTC1484CS8 is versatile and can be used in various applications requiring reliable serial communication, such as:

  • Industrial control systems
  • Networked devices in automation
  • Data acquisition systems
  • Point of sale equipment
  • Telecommunications infrastructure

With its robust design and comprehensive feature set, the LTC1484CS8 is an excellent choice for designers looking to implement RS485 or RS422 communication in their systems, ensuring efficient and reliable data exchange.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess