Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.4V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2V
Output Current 100mA
Frequency - Switching 600kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 072478-LTC1503CMS8-2
Ultra Librarian 3D Model Ultra Librarian LTC1503CMS8-2 CAD Model

Description

LTC1503CMS8-2: A High-Efficiency, Constant Frequency, Step-Down DC/DC Converter

The LTC1503CMS8-2 is a high-performance, constant frequency, step-down DC/DC converter designed and manufactured by Linear Technology. This compact and efficient power management IC is ideal for a wide range of applications, including portable devices, telecommunications, and distributed power systems. It is specifically engineered to provide a reliable power solution where space is at a premium and efficiency is crucial.

Encased in an MSOP-8 package, the LTC1503CMS8-2 offers a high level of integration, minimizing the need for external components and simplifying the design process for engineers. The device operates over a wide input voltage range from 2.5V to 9.8V, making it versatile for various power sources, including single-cell lithium-ion batteries.

One of the standout features of the LTC1503CMS8-2 is its constant frequency, current mode operation, which provides excellent line and load regulation, as well as a predictable noise spectrum. This makes the device an excellent choice for noise-sensitive applications. The switching frequency is internally set to 550kHz, allowing the use of small surface mount inductors and capacitors to minimize the footprint on the PCB.

The LTC1503CMS8-2 also incorporates a Burst Mode® operation that significantly improves efficiency at light loads, thereby extending battery life in portable applications. With its low quiescent current, the converter maintains high efficiency over a broad range of output currents, ensuring optimal performance across various operating conditions.

Additional features include a 2A switch that can deliver output voltages as low as 0.8V, allowing the device to power the latest generation of low-voltage digital ICs. Furthermore, it has built-in protection features such as over-temperature protection and current limiting to safeguard the device and the load from adverse conditions.

In summary, the LTC1503CMS8-2 is a highly efficient, reliable, and versatile step-down converter that meets the stringent requirements of modern electronic devices. Its advanced features and compact design make it an excellent choice for designers looking to optimize power management in space-constrained applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 6A 16HTSSOP
Need more? Email Us
ECAD model for LM20136MHE/NOPB
Texas Instruments
IC REG BUCK 1.26V 500MA 6DSLGA
Need more? Email Us
ECAD model for TPS62679ZYFMT
Microchip Technology
IC REG BOOST ADJ 350MA 8DFN
Lowest to $1.9944
ECAD model for MCP1640D-I/MC
ON Semiconductor
EIGHT CHANNEL SWITCHING REGULATO
Need more? Email Us
ECAD model for LV5604T-MPB-E
Microchip Technology
IC REG BUCK 3.3V 500MA 8MSOP
Need more? Email Us
ECAD model for MCP1602-330I/MS
Microchip Technology
IC REG BUCK 1.8V 500MA 8DFN
Need more? Email Us
ECAD model for MCP1602-180I/MF
Texas Instruments
IC REG BUCK ADJ 3A DL 16HTSSOP
Lowest to $6.5194
ECAD model for TPS55383PWP
Renesas Electronics America
IC REG BUCK ADJ 6A 36QFN
Need more? Email Us
ECAD model for ZL2101ALAF
Maxim Integrated
IC REG BUCK 1.25V QUAD 28TQFN
Need more? Email Us
ECAD model for MAX20021ATIB/V+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention