EN
  • EN
  • DE

LTC1540CMS8#TR

Part No LTC1540CMS8#TR
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828603-LTC1540CMS8#TR
Ultra Librarian 3D Model Ultra Librarian LTC1540CMS8#TR CAD Model

Description

Product Overview: LTC1540CMS8#TR

The LTC1540CMS8#TR is a high-performance, micropower comparator with an on-chip reference from Linear Technology. Designed for precision low power applications, this device is ideal for battery-powered systems due to its extremely low quiescent current. It features a wide input voltage range and a built-in reference voltage, making it a versatile choice for a variety of applications, including threshold detection, window comparators, level translation, and more.

Key Features

  • Low Power Consumption: The LTC1540CMS8#TR is optimized for low power consumption, with a typical quiescent current of only 0.6µA, making it suitable for battery-operated and portable devices.
  • Internal Voltage Reference: It includes a precision 1.182V internal reference voltage, which provides stable and accurate threshold levels for the comparator function.
  • Wide Input Voltage Range: The comparator can handle a wide input voltage range, which allows it to be used in a diverse set of applications without requiring additional level-shifting circuitry.
  • High Output Drive: The LTC1540CMS8#TR can sink up to 8mA of current, providing a robust output drive capability.
  • Flexible Supply Voltage: It operates from a single 2.0V to 11V supply, or dual supplies of up to ±5.5V, adding to its versatility in system design.
  • Compact Package: Packaged in an 8-lead MSOP, the LTC1540CMS8#TR is compact and suitable for space-constrained applications.

Applications

  • Battery-powered systems
  • Portable instrumentation
  • Threshold detectors and system monitors
  • Window comparators
  • Level translation circuits
  • Industrial control systems

The LTC1540CMS8#TR is a testament to Linear Technology's commitment to providing high-quality, precision analog ICs. Its combination of low power consumption, built-in reference, and wide input voltage range make it a highly adaptable solution for designers seeking to optimize their power-sensitive systems without compromising on performance. Whether used in monitoring battery levels, creating efficient power management systems, or detecting thresholds in sensitive applications, the LTC1540CMS8#TR delivers reliable and consistent results.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess