EN
  • EN
  • DE

LTC1540IS8

Part No LTC1540IS8
Manufacturer Linear Technology
Description Nanopower Comparator with Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207694-LTC1540IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1540IS8 CAD Model

Description

The LTC1540IS8 is an advanced, ultra low power comparator with an integrated voltage reference, crafted by Linear Technology for precision applications requiring minimal power consumption. This device is designed to operate with a very low supply current, making it ideal for battery-powered systems and portable equipment.

Key Features

  • Ultra Low Power: The LTC1540IS8 boasts an exceptionally low quiescent current, typically 0.6µA, which is crucial for extending battery life in portable devices.
  • Integrated Voltage Reference: A precise 1.182V reference voltage is included, providing convenience and saving board space by eliminating the need for an external reference in many applications.
  • Wide Input Voltage Range: This comparator is capable of operating over a wide single supply voltage range of 2.0V to 11V, or a dual supply range of ±1V to ±5V, thus offering great flexibility for various system designs.
  • Low Output Saturation Voltage: The LTC1540IS8 features a low output saturation voltage, improving its performance in low-voltage applications.
  • Fast Response Time: Despite its low power consumption, the LTC1540IS8 offers a fast response time, ensuring quick and reliable operations.

Applications

The LTC1540IS8 is suitable for a wide array of applications where power efficiency is paramount. These include, but are not limited to:

  • Battery-powered systems
  • Portable and handheld devices
  • Threshold detectors and system monitors
  • Energy management systems
  • Automotive electronics

Package and Quality

The LTC1540IS8 comes in an 8-pin narrow SOIC package, which is both space-efficient and suitable for automated assembly processes. Linear Technology ensures high-quality standards, with each component rigorously tested to meet stringent requirements for reliability and performance.

Conclusion

With its ultra low power consumption, integrated voltage reference, and versatile input voltage range, the LTC1540IS8 from Linear Technology is a top choice for designers looking to optimize their power-sensitive applications without compromising on performance.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4558 $52.1906
17+ $6.1176 $103.9992
26+ $5.9265 $154.0890
35+ $5.7353 $200.7355
46+ $5.5441 $255.0286
61+ $4.9706 $303.2066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,050 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess