EN
  • EN
  • DE

LTC1543IG

Part No LTC1543IG
Manufacturer Linear Technology
Description Software-Selectable Multiprotocol Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207702-LTC1543IG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1543IG CAD Model

Description

Overview of LTC1543IG

The LTC1543IG is a versatile interface product from Linear Technology, designed to cater to the demanding requirements of isolated RS485 and RS232 systems. This integrated circuit is a multiprotocol transceiver that provides the necessary components for implementing full-duplex and half-duplex communication systems.

Key Features

  • Multiple Protocols: The LTC1543IG supports both RS485 and RS232 communication protocols, allowing for flexible use in a variety of applications.
  • Integrated Features: It includes a 5V regulator, dual charge pump for RS232 driver and receiver, and a low EMI 2-driver/2-receiver RS485 transceiver, all in one package.
  • High-Speed Operation: The device is capable of operating at high speeds, making it suitable for applications that require fast data transfer rates.
  • Thermal Protection: The LTC1543IG comes with thermal shutdown protection, ensuring the device remains safe under high-temperature conditions.
  • Power Efficiency: With its low quiescent current, the LTC1543IG is power-efficient, which is crucial for battery-operated and power-sensitive systems.
  • Robust Performance: The device is designed to withstand electrical noise and other harsh conditions commonly found in industrial environments.

Applications

The LTC1543IG is ideally suited for a range of applications, such as:

  • Industrial Control Systems
  • Networked Devices in Harsh Environments
  • Isolated RS485/RS232 Interface Applications
  • Factory Automation and Process Control
  • Telecommunications Equipment

Package and Quality

The LTC1543IG is offered in a robust 28-pin SSOP package, ensuring a compact footprint for space-constrained applications. Linear Technology's commitment to high-quality manufacturing means that the LTC1543IG is built to deliver reliable performance and a long operational lifespan.

With its combination of features, the LTC1543IG from Linear Technology provides a comprehensive solution for designers looking to implement reliable and efficient communication interfaces in their systems.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.8283 $83.6566
4+ $34.3208 $137.2832
6+ $33.2478 $199.4868
8+ $32.1760 $257.4080
10+ $31.1030 $311.0300
13+ $27.8852 $362.5076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess