EN
  • EN
  • DE

LTC1544IG

Part No LTC1544IG
Manufacturer Linear Technology
Description Software-Selectable Multiprotocol Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207704-LTC1544IG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1544IG CAD Model

Description

Product Overview: LTC1544IG from Linear Technology

The LTC1544IG is a high-performance, single-chip solution designed to cater to the demanding requirements of precision data acquisition systems. Manufactured by Linear Technology, a leader in the design and production of integrated circuits, this product encapsulates reliability and efficiency in a compact package.

Key Features

  • Precision Sampling: The LTC1544IG features a 10-bit successive approximation register (SAR) analog-to-digital converter (ADC) that ensures high-precision sampling, making it ideal for critical measurement applications.
  • Integrated Sample-and-Hold: Its built-in sample-and-hold circuitry stabilizes the input signal during the conversion process, providing accurate and consistent readings.
  • Wide Input Range: This product can handle a broad range of input signals, accommodating various types of sensors and input sources in diverse applications.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC1544IG operates with minimal power draw, thus preserving battery life in portable devices and reducing the overall energy footprint in wired systems.
  • Durable Construction: The device is housed in a robust package that can withstand harsh industrial environments, ensuring long-term reliability and performance.

Applications

The LTC1544IG is versatile and can be used in a multitude of applications, including:

  • Medical instrumentation
  • Industrial process control
  • Data acquisition systems
  • Battery-powered devices
  • Automated test equipment

Technical Specifications

The LTC1544IG operates over a wide temperature range and comes with the following technical specifications:

  • 10-bit resolution
  • Integrated sample-and-hold circuit
  • Low power consumption
  • Industrial temperature range: -40°C to +85°C
  • Robust package: 28-lead SSOP

With its precision, low power, and ruggedness, the LTC1544IG from Linear Technology stands out as a top choice for designers and engineers looking to integrate high-quality data conversion into their products. Its performance and versatility make it an invaluable component in any precision data acquisition or control system.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.7743 $63.8715
12+ $10.4816 $125.7792
18+ $10.1548 $182.7864
24+ $9.8267 $235.8408
31+ $9.4987 $294.4597
41+ $8.5170 $349.1970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,130 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess