EN
  • EN
  • DE

LTC1550LIGN

Part No LTC1550LIGN
Manufacturer Linear Technology
Description Low Noise, Switched Capacitor Regulated Voltage Inverters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207715-LTC1550LIGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1550LIGN CAD Model

Description

Product Overview: LTC1550LIGN

The LTC1550LIGN is a sophisticated low noise switched-capacitor voltage converter produced by Linear Technology. This high-performance device is specifically designed to efficiently convert a positive input voltage into a regulated negative output voltage, which is a critical function in a wide array of electronic applications.

Key Features

  • Output Voltage: The LTC1550LIGN can generate a stable negative output voltage which is highly beneficial for systems that require a dual supply from a single positive input.
  • Low Noise Operation: It boasts an exceptionally low output voltage noise, making it ideal for sensitive applications such as audio and precision measurement systems.
  • High Efficiency: The switch-capacitor technology used in this device enables high-efficiency voltage conversion, which minimizes power loss and heat generation.
  • Adjustable Output: Users can adjust the output voltage to their desired level, providing flexibility across different design requirements.
  • Compact Design: Housed in a narrow 16-pin SSOP package, the LTC1550LIGN saves valuable board space in densely packed electronic systems.

Applications

The LTC1550LIGN is suitable for a variety of applications, including but not limited to:

  • Portable devices that require a negative supply voltage
  • Operational amplifier systems with dual supplies
  • High-precision instrumentation
  • Audio equipment
  • Analog-to-digital and digital-to-analog converters

Technical Specifications

  • Input Voltage Range: Typically 2.7V to 5.5V
  • Output Voltage Range: Adjustable and can be set via external resistors
  • Package Type: 16-pin SSOP
  • Operating Temperature Range: Specified performance from 0°C to 70°C

The LTC1550LIGN from Linear Technology is an excellent choice for designers looking for a reliable and efficient solution to generate a negative voltage rail in their electronic designs. Its low noise characteristics and flexibility make it a versatile component suitable for a broad spectrum of applications.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4445 $57.7780
9+ $11.8519 $106.6671
14+ $11.4815 $160.7410
18+ $11.1112 $200.0016
24+ $10.7408 $257.7792
32+ $9.6297 $308.1504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess